LINAK U.S. Inc. Linear Actuator DB6

Description
The DESKLIFT DB6 is a built-in actuator specially made for desks with a high adjustment range. The DB6 ( DESKLINE® Built-in) is a three-part telescopic actuator that is designed with a slim metal motor housing to achieve a very low installation dimension. The built-in actuator DB6 is specially designed for easy integration into the customer's guidance, to achieve the optimum freedom of design for desk applications. LINAK satisfies even the strongest European standards that demand a range of adjustment from 600 mm up to 1,200 mm. The DB6 can run as a single, 2, 3 or 4 parallel system. The parallel drive is ensured by means of special software in the control box that also compensates for any uneven load on the desk. The control box is designed with a soft start/stop function. Max. Thrust: 800 NMax. Speed: 38 mm/s or 1.5 in/s
Datasheet
Description
The DESKLIFT DB6 is a built-in actuator specially made for desks with a high adjustment range. The DB6 ( DESKLINE® Built-in) is a three-part telescopic actuator that is designed with a slim metal motor housing to achieve a very low installation dimension. The built-in actuator DB6 is specially designed for easy integration into the customer's guidance, to achieve the optimum freedom of design for desk applications. LINAK satisfies even the strongest European standards that demand a range of adjustment from 600 mm up to 1,200 mm. The DB6 can run as a single, 2, 3 or 4 parallel system. The parallel drive is ensured by means of special software in the control box that also compensates for any uneven load on the desk. The control box is designed with a soft start/stop function. Max. Thrust: 800 NMax. Speed: 38 mm/s or 1.5 in/s
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Actuator - DB6 - LINAK U.S. Inc.
Louisville, KY, USA
Linear Actuator
DB6
Linear Actuator DB6
The DESKLIFT DB6 is a built-in actuator specially made for desks with a high adjustment range. The DB6 ( DESKLINE® Built-in) is a three-part telescopic actuator that is designed with a slim metal motor housing to achieve a very low installation dimension. The built-in actuator DB6 is specially designed for easy integration into the customer's guidance, to achieve the optimum freedom of design for desk applications. LINAK satisfies even the strongest European standards that demand a range of adjustment from 600 mm up to 1,200 mm. The DB6 can run as a single, 2, 3 or 4 parallel system. The parallel drive is ensured by means of special software in the control box that also compensates for any uneven load on the desk. The control box is designed with a soft start/stop function. Max. Thrust: 800 NMax. Speed: 38 mm/s or 1.5 in/s

The DESKLIFT DB6 is a built-in actuator specially made for desks with a high adjustment range. The DB6 ( DESKLINE® Built-in) is a three-part telescopic actuator that is designed with a slim metal motor housing to achieve a very low installation dimension. The built-in actuator DB6 is specially designed for easy integration into the customer's guidance, to achieve the optimum freedom of design for desk applications. LINAK satisfies even the strongest European standards that demand a range of adjustment from 600 mm up to 1,200 mm. The DB6 can run as a single, 2, 3 or 4 parallel system. The parallel drive is ensured by means of special software in the control box that also compensates for any uneven load on the desk. The control box is designed with a soft start/stop function. Max. Thrust: 800 NMax. Speed: 38 mm/s or 1.5 in/s

Supplier's Site Datasheet

Technical Specifications

  LINAK U.S. Inc.
Product Category Linear Actuators
Product Number DB6
Product Name Linear Actuator
Device Type Rodless
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Type Linear Actuator - AxialPower™ Plus APPS23 - ElectroCraft
Specs
Device Type Rodless
Actuation Type Electrical
Rated Speed 6 in/sec (9.14 m/min)
View Details
STEPPER LINEAR ACTUATOR - 57Series Size 23 (65mm)-BSA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Drive Type Ball Screw
Motor Type DC
View Details
Linear Actuators Series 10L ... SL Gearhead with integrated Lead Screw standard load -  - FAULHABER MICROMO
Specs
Rated Force 3.37 lbs (1.53 kg)
Drive Type Lead Screw/ACME Screw
View Details
Pneumatic Linear Actuators - Rodless Cable Air Cylinders - Rodless Cable Cylinders Air Tensioner/Brake Models - Branham, W.C. Inc.
Specs
Device Type Rodless
Actuation Type Pneumatic
Stroke or X-Axis Travel 100 to 120 inch (2540 to 3048 mm)
View Details