LINAK U.S. Inc. Electric Actuator TD5 Standard

Description
The TWINDRIVE® TD5 is a dual actuator especially developed for box spring beds where a high force is required. With a force of 7,000 N on both back and leg ends, the TD5 is the strongest dual actuator in the LINAK HOMELINE® portfolio. The TD5 Standard is for bed systems requiring back and leg adjustment and, at the same time, a range of contemporary features. The TD5 features the well-known LINAK® ZERO™ technology, allowing a standby power of max. 0.1 W. This means the TD5 sleeps, when the user sleeps. The TD5 features Bluetooth® Low Energy technology, which makes it capable of being controlled via the wireless LINAK hand controls, so the user avoids an annoying cable. Furthermore, it makes it possible to control the bed via the Bed Control App, which offers even more valuable features to the end user. The TD5 is lightweight and has a slim design. As it is also easy to mount because of pictograms on the side and smart closing devices, the TD5 is optimal for shipping - even directly to the end user. The TD5 has integrated an Under Bed Light, which distributes the light evenly on the floor, allowing users to find their way in the dark. The TD5 features mechanical emergency lowering via a hex key directly attached on the side of the TD5 - always in place when needed, e.g., in case of a power outage.
Datasheet
Description
The TWINDRIVE® TD5 is a dual actuator especially developed for box spring beds where a high force is required. With a force of 7,000 N on both back and leg ends, the TD5 is the strongest dual actuator in the LINAK HOMELINE® portfolio. The TD5 Standard is for bed systems requiring back and leg adjustment and, at the same time, a range of contemporary features. The TD5 features the well-known LINAK® ZERO™ technology, allowing a standby power of max. 0.1 W. This means the TD5 sleeps, when the user sleeps. The TD5 features Bluetooth® Low Energy technology, which makes it capable of being controlled via the wireless LINAK hand controls, so the user avoids an annoying cable. Furthermore, it makes it possible to control the bed via the Bed Control App, which offers even more valuable features to the end user. The TD5 is lightweight and has a slim design. As it is also easy to mount because of pictograms on the side and smart closing devices, the TD5 is optimal for shipping - even directly to the end user. The TD5 has integrated an Under Bed Light, which distributes the light evenly on the floor, allowing users to find their way in the dark. The TD5 features mechanical emergency lowering via a hex key directly attached on the side of the TD5 - always in place when needed, e.g., in case of a power outage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator - TD5 Standard - LINAK U.S. Inc.
Louisville, KY, USA
Electric Actuator
TD5 Standard
Electric Actuator TD5 Standard
The TWINDRIVE® TD5 is a dual actuator especially developed for box spring beds where a high force is required. With a force of 7,000 N on both back and leg ends, the TD5 is the strongest dual actuator in the LINAK HOMELINE® portfolio. The TD5 Standard is for bed systems requiring back and leg adjustment and, at the same time, a range of contemporary features. The TD5 features the well-known LINAK® ZERO™ technology, allowing a standby power of max. 0.1 W. This means the TD5 sleeps, when the user sleeps. The TD5 features Bluetooth® Low Energy technology, which makes it capable of being controlled via the wireless LINAK hand controls, so the user avoids an annoying cable. Furthermore, it makes it possible to control the bed via the Bed Control App, which offers even more valuable features to the end user. The TD5 is lightweight and has a slim design. As it is also easy to mount because of pictograms on the side and smart closing devices, the TD5 is optimal for shipping - even directly to the end user. The TD5 has integrated an Under Bed Light, which distributes the light evenly on the floor, allowing users to find their way in the dark. The TD5 features mechanical emergency lowering via a hex key directly attached on the side of the TD5 - always in place when needed, e.g., in case of a power outage.

The TWINDRIVE® TD5 is a dual actuator especially developed for box spring beds where a high force is required. With a force of 7,000 N on both back and leg ends, the TD5 is the strongest dual actuator in the LINAK HOMELINE® portfolio. The TD5 Standard is for bed systems requiring back and leg adjustment and, at the same time, a range of contemporary features. The TD5 features the well-known LINAK® ZERO™ technology, allowing a standby power of max. 0.1 W. This means the TD5 sleeps, when the user sleeps. The TD5 features Bluetooth® Low Energy technology, which makes it capable of being controlled via the wireless LINAK hand controls, so the user avoids an annoying cable. Furthermore, it makes it possible to control the bed via the Bed Control App, which offers even more valuable features to the end user. The TD5 is lightweight and has a slim design. As it is also easy to mount because of pictograms on the side and smart closing devices, the TD5 is optimal for shipping - even directly to the end user. The TD5 has integrated an Under Bed Light, which distributes the light evenly on the floor, allowing users to find their way in the dark. The TD5 features mechanical emergency lowering via a hex key directly attached on the side of the TD5 - always in place when needed, e.g., in case of a power outage.

Supplier's Site Datasheet

Technical Specifications

  LINAK U.S. Inc.
Product Category Linear Actuators
Product Number TD5 Standard
Product Name Electric Actuator
Device Type Rodless
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Type Linear Actuator - AxialPower™ Plus APPS17 - ElectroCraft
Specs
Device Type Rodless
Actuation Type Electrical
Rated Speed 25 in/sec (38.1 m/min)
View Details
STEPPER LINEAR ACTUATOR - 35 Series Size 14 (48mm)-BSA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Drive Type Ball Screw
Motor Type DC
View Details
Linear Actuators Series 22L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 95.54 lbs (43.33 kg)
Drive Type Lead Screw/ACME Screw
View Details
Pneumatic Linear Actuators - DURATRK® Band-Type Rodless Air Cylinder - DTKF - Short Compact Guided Rodless Cylinder - Branham, W.C. Inc.
Specs
Device Type Rodless
Actuation Type Pneumatic
Rated Force 31.47 to 378 lbs (14.27 to 171 kg)
View Details