LINAK U.S. Inc. Electric Actuator TD4 Standard

Description
The TWINDRIVE® TD4 is a dual actuator especially developed for all types of slatted and box spring beds. The TD4 comes in two versions as to strength: TD4 and TD4+. The TD4+ is for the box spring beds where a higher need for force is required. With the TD4 series you get a state-of-the art product incorporating what has only been available as options before as part of the standard product. The TD4 is very slim and compact in design ensuring minimum need of space underneath the bed and optimum logistics during transport. The low weight of the TD4 ensures easy handling when mounting and pictograms on the side make the mounting very intuitive. The TD4 features an integrated Under-Bed Light and a unique mechanical emergency lowering system in case of power failure. The TD4 has integrated Bluetooth®, which means all compatible hand controls are wireless. Alternatively, an app can be downloaded to use a smartphone as a handset. The TD4 comes in 2 versions: TD4 Standard and TD4 Advanced.
Datasheet
Description
The TWINDRIVE® TD4 is a dual actuator especially developed for all types of slatted and box spring beds. The TD4 comes in two versions as to strength: TD4 and TD4+. The TD4+ is for the box spring beds where a higher need for force is required. With the TD4 series you get a state-of-the art product incorporating what has only been available as options before as part of the standard product. The TD4 is very slim and compact in design ensuring minimum need of space underneath the bed and optimum logistics during transport. The low weight of the TD4 ensures easy handling when mounting and pictograms on the side make the mounting very intuitive. The TD4 features an integrated Under-Bed Light and a unique mechanical emergency lowering system in case of power failure. The TD4 has integrated Bluetooth®, which means all compatible hand controls are wireless. Alternatively, an app can be downloaded to use a smartphone as a handset. The TD4 comes in 2 versions: TD4 Standard and TD4 Advanced.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator - TD4 Standard - LINAK U.S. Inc.
Louisville, KY, USA
Electric Actuator
TD4 Standard
Electric Actuator TD4 Standard
The TWINDRIVE® TD4 is a dual actuator especially developed for all types of slatted and box spring beds. The TD4 comes in two versions as to strength: TD4 and TD4+. The TD4+ is for the box spring beds where a higher need for force is required. With the TD4 series you get a state-of-the art product incorporating what has only been available as options before as part of the standard product. The TD4 is very slim and compact in design ensuring minimum need of space underneath the bed and optimum logistics during transport. The low weight of the TD4 ensures easy handling when mounting and pictograms on the side make the mounting very intuitive. The TD4 features an integrated Under-Bed Light and a unique mechanical emergency lowering system in case of power failure. The TD4 has integrated Bluetooth®, which means all compatible hand controls are wireless. Alternatively, an app can be downloaded to use a smartphone as a handset. The TD4 comes in 2 versions: TD4 Standard and TD4 Advanced.

The TWINDRIVE® TD4 is a dual actuator especially developed for all types of slatted and box spring beds. The TD4 comes in two versions as to strength: TD4 and TD4+. The TD4+ is for the box spring beds where a higher need for force is required. With the TD4 series you get a state-of-the art product incorporating what has only been available as options before as part of the standard product. The TD4 is very slim and compact in design ensuring minimum need of space underneath the bed and optimum logistics during transport. The low weight of the TD4 ensures easy handling when mounting and pictograms on the side make the mounting very intuitive. The TD4 features an integrated Under-Bed Light and a unique mechanical emergency lowering system in case of power failure. The TD4 has integrated Bluetooth®, which means all compatible hand controls are wireless. Alternatively, an app can be downloaded to use a smartphone as a handset. The TD4 comes in 2 versions: TD4 Standard and TD4 Advanced.

Supplier's Site Datasheet

Technical Specifications

  LINAK U.S. Inc.
Product Category Linear Actuators
Product Number TD4 Standard
Product Name Electric Actuator
Device Type Rodless
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Linear Actuators - Single Acting Cable Air Cylinders - Branham, W.C. Inc.
Specs
Actuation Type Pneumatic
Stroke or X-Axis Travel 126 to 222 inch (3200 to 5639 mm)
View Details
Electric Linear Actuators - 1774519 - RS Components, Ltd.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 31.5 inch (800 mm)
Rated Speed 0.1654 in/sec (0.2520 m/min)
View Details
35DBM-L Linear Actuator Stepper Motor - 35DBM10D3B-L - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 2.5 inch (63.5 mm)
Rated Force 8.99 lbs (4.08 kg)
View Details