LINAK U.S. Inc. Linear Actuator LA29

Description
The actuator LA29 is a HOMELINE ® actuator specially made for domestic applications. The actuator has very short installation dimensions as the distance between the two affixing points is small when the actuator is retracted and at the same time independent of the stroke length. This feature makes the actuator ideal as a lifting actuator for self-lifting recliners. Another special feature is the flexible back fixture, which can adapt misalignment in, e.g., a recliner application. The LA29 is compatible with various HOMELINE® control boxes. Max. thrust: 6,000 NMax. speed: 29 mm/s or 1.14 in/s
Datasheet
Description
The actuator LA29 is a HOMELINE ® actuator specially made for domestic applications. The actuator has very short installation dimensions as the distance between the two affixing points is small when the actuator is retracted and at the same time independent of the stroke length. This feature makes the actuator ideal as a lifting actuator for self-lifting recliners. Another special feature is the flexible back fixture, which can adapt misalignment in, e.g., a recliner application. The LA29 is compatible with various HOMELINE® control boxes. Max. thrust: 6,000 NMax. speed: 29 mm/s or 1.14 in/s
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Actuator - LA29 - LINAK U.S. Inc.
Louisville, KY, USA
Linear Actuator
LA29
Linear Actuator LA29
The actuator LA29 is a HOMELINE ® actuator specially made for domestic applications. The actuator has very short installation dimensions as the distance between the two affixing points is small when the actuator is retracted and at the same time independent of the stroke length. This feature makes the actuator ideal as a lifting actuator for self-lifting recliners. Another special feature is the flexible back fixture, which can adapt misalignment in, e.g., a recliner application. The LA29 is compatible with various HOMELINE® control boxes. Max. thrust: 6,000 NMax. speed: 29 mm/s or 1.14 in/s

The actuator LA29 is a HOMELINE ® actuator specially made for domestic applications. The actuator has very short installation dimensions as the distance between the two affixing points is small when the actuator is retracted and at the same time independent of the stroke length. This feature makes the actuator ideal as a lifting actuator for self-lifting recliners. Another special feature is the flexible back fixture, which can adapt misalignment in, e.g., a recliner application. The LA29 is compatible with various HOMELINE® control boxes. Max. thrust: 6,000 NMax. speed: 29 mm/s or 1.14 in/s

Supplier's Site Datasheet

Technical Specifications

  LINAK U.S. Inc.
Product Category Linear Actuators
Product Number LA29
Product Name Linear Actuator
Device Type Rodless
Actuation Type Electrical
Stroke or X-Axis Travel 3.94 to 11.81 inch (100 to 300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - GL20N-046-HV-B40Q-W-C-N-N-Y - THK America, Inc.
Specs
Stroke or X-Axis Travel 8.7 inch (221 mm)
Rated Speed 78.74 in/sec (120 m/min)
Rated Force 33.08 lbs (15 kg)
View Details
Short Stroke Actuator - AQUARIUS ST - ETEL S.A.
Specs
Actuation Type Electrical
Rated Speed 39.37 in/sec (60 m/min)
Rated Force 48.11 lbs (21.82 kg)
View Details
Linear Actuators Series 32L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 198 lbs (89.72 kg)
Drive Type Lead Screw/ACME Screw
View Details