LINAK U.S. Inc. Linear Actuator LA33

Description
The actuator LA33 is a true mid-size actuator that combines compact design and high power in one solution, suitable for use in the most extreme environments. A thorough and demanding testing program is behind the maintenance-free and long-lasting performance of this solid and high-quality actuator. Max. thrust: 5,000 NMax. speed: 35 mm/s Stroke length: 100-600mm The LA33 is available with these IC options: IC Basic, IC Advanced, Proportional and Bus.
Datasheet
Description
The actuator LA33 is a true mid-size actuator that combines compact design and high power in one solution, suitable for use in the most extreme environments. A thorough and demanding testing program is behind the maintenance-free and long-lasting performance of this solid and high-quality actuator. Max. thrust: 5,000 NMax. speed: 35 mm/s Stroke length: 100-600mm The LA33 is available with these IC options: IC Basic, IC Advanced, Proportional and Bus.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Actuator - LA33 - LINAK U.S. Inc.
Louisville, KY, USA
Linear Actuator
LA33
Linear Actuator LA33
The actuator LA33 is a true mid-size actuator that combines compact design and high power in one solution, suitable for use in the most extreme environments. A thorough and demanding testing program is behind the maintenance-free and long-lasting performance of this solid and high-quality actuator. Max. thrust: 5,000 NMax. speed: 35 mm/s Stroke length: 100-600mm The LA33 is available with these IC options: IC Basic, IC Advanced, Proportional and Bus.

The actuator LA33 is a true mid-size actuator that combines compact design and high power in one solution, suitable for use in the most extreme environments. A thorough and demanding testing program is behind the maintenance-free and long-lasting performance of this solid and high-quality actuator. Max. thrust: 5,000 NMax. speed: 35 mm/s Stroke length: 100-600mm The LA33 is available with these IC options: IC Basic, IC Advanced, Proportional and Bus.

Supplier's Site Datasheet

Technical Specifications

  LINAK U.S. Inc.
Product Category Linear Actuators
Product Number LA33
Product Name Linear Actuator
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 3.94 to 23.62 inch (100 to 600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - EC3-06-0150B-TS/35P-D00-S3 - THK America, Inc.
Specs
Stroke or X-Axis Travel 5.91 inch (150 mm)
Rated Speed 7.36 in/sec (11.22 m/min)
Rated Force 33.08 lbs (15 kg)
View Details
ASME-TMMA00100451PAS0010 Short Stroke Actuator - AQUARIUS - ETEL S.A.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 inch (10 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details
Linear Actuators Series 32L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 193 lbs (87.68 kg)
Drive Type Ball Screw
View Details