LINAK U.S. Inc. Linear Actuator LA40

Description
Offering high speed and performance, the LA40 is a durable actuator that features a mechanical end stop for first failure safety making it the perfect solution for current and future healthcare applications. The LA40 family is rated up to IPX6 with select versions rated up to IPX6 Washable DURA™. Within the LA40 family, three versions are available with a push of 8,000 N:• Standard • High Performance (HP)• Patient Lift (PL)Based on knowledge and experience gained from previous actuator families, LINAK has developed new gear and braking principles that improve the efficiency of the LA40. These innovative solutions are covered by several patents. Equipped with a socket for exchangeable cables, the LA40 has the same flexibility as previous families, and existing minifit cables can be used. Designed for a wide range of applications within the healthcare industry such as care and hospital beds, treatment tables, patient lifts and dental chairs, the LA40 family has a polished design increasing clean ability and mounting flexibility. The LA40 can be ordered with an optional spline function (push only) as well as quick release. LA40 8,000 N range:• The standard version runs 8,000 N from 0-50 mm stroke length with a subsequent decreasing load on the rest of the stroke length• The High Performance version can perform 8,000 N on full stroke length• The Patient Lift version can perform 8,000 N on full stroke length
Datasheet
Description
Offering high speed and performance, the LA40 is a durable actuator that features a mechanical end stop for first failure safety making it the perfect solution for current and future healthcare applications. The LA40 family is rated up to IPX6 with select versions rated up to IPX6 Washable DURA™. Within the LA40 family, three versions are available with a push of 8,000 N:• Standard • High Performance (HP)• Patient Lift (PL)Based on knowledge and experience gained from previous actuator families, LINAK has developed new gear and braking principles that improve the efficiency of the LA40. These innovative solutions are covered by several patents. Equipped with a socket for exchangeable cables, the LA40 has the same flexibility as previous families, and existing minifit cables can be used. Designed for a wide range of applications within the healthcare industry such as care and hospital beds, treatment tables, patient lifts and dental chairs, the LA40 family has a polished design increasing clean ability and mounting flexibility. The LA40 can be ordered with an optional spline function (push only) as well as quick release. LA40 8,000 N range:• The standard version runs 8,000 N from 0-50 mm stroke length with a subsequent decreasing load on the rest of the stroke length• The High Performance version can perform 8,000 N on full stroke length• The Patient Lift version can perform 8,000 N on full stroke length
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Actuator - LA40 - LINAK U.S. Inc.
Louisville, KY, USA
Linear Actuator
LA40
Linear Actuator LA40
Offering high speed and performance, the LA40 is a durable actuator that features a mechanical end stop for first failure safety making it the perfect solution for current and future healthcare applications. The LA40 family is rated up to IPX6 with select versions rated up to IPX6 Washable DURA™. Within the LA40 family, three versions are available with a push of 8,000 N:• Standard • High Performance (HP)• Patient Lift (PL)Based on knowledge and experience gained from previous actuator families, LINAK has developed new gear and braking principles that improve the efficiency of the LA40. These innovative solutions are covered by several patents. Equipped with a socket for exchangeable cables, the LA40 has the same flexibility as previous families, and existing minifit cables can be used. Designed for a wide range of applications within the healthcare industry such as care and hospital beds, treatment tables, patient lifts and dental chairs, the LA40 family has a polished design increasing clean ability and mounting flexibility. The LA40 can be ordered with an optional spline function (push only) as well as quick release. LA40 8,000 N range:• The standard version runs 8,000 N from 0-50 mm stroke length with a subsequent decreasing load on the rest of the stroke length• The High Performance version can perform 8,000 N on full stroke length• The Patient Lift version can perform 8,000 N on full stroke length

Offering high speed and performance, the LA40 is a durable actuator that features a mechanical end stop for first failure safety making it the perfect solution for current and future healthcare applications. The LA40 family is rated up to IPX6 with select versions rated up to IPX6 Washable DURA™. Within the LA40 family, three versions are available with a push of 8,000 N:• Standard • High Performance (HP)• Patient Lift (PL)Based on knowledge and experience gained from previous actuator families, LINAK has developed new gear and braking principles that improve the efficiency of the LA40. These innovative solutions are covered by several patents. Equipped with a socket for exchangeable cables, the LA40 has the same flexibility as previous families, and existing minifit cables can be used. Designed for a wide range of applications within the healthcare industry such as care and hospital beds, treatment tables, patient lifts and dental chairs, the LA40 family has a polished design increasing clean ability and mounting flexibility. The LA40 can be ordered with an optional spline function (push only) as well as quick release. LA40 8,000 N range:• The standard version runs 8,000 N from 0-50 mm stroke length with a subsequent decreasing load on the rest of the stroke length• The High Performance version can perform 8,000 N on full stroke length• The Patient Lift version can perform 8,000 N on full stroke length

Supplier's Site Datasheet

Technical Specifications

  LINAK U.S. Inc.
Product Category Linear Actuators
Product Number LA40
Product Name Linear Actuator
Device Type Rod Type
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Type Linear Actuator - AxialPower™ Plus APPS23 - ElectroCraft
Specs
Device Type Rodless
Actuation Type Electrical
Rated Speed 6 in/sec (9.14 m/min)
View Details
STEPPER LINEAR ACTUATOR - 57Series Size 23 (45mm)-BSA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Drive Type Ball Screw
Motor Type DC
View Details
Linear Actuators Series 32L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 234 lbs (106 kg)
Drive Type Ball Screw
View Details
Pneumatic Linear Actuators - DURATRK® Band-Type Rodless Air Cylinder - DTFL - Linear Guideway Rodless Cylinder - Branham, W.C. Inc.
Specs
Device Type Rodless
Actuation Type Pneumatic
Rated Force 31.02 to 378 lbs (14.07 to 171 kg)
View Details