LINAK U.S. Inc. Electric Actuator TD5 Advanced

Description
The TWINDRIVE® TD5 is a dual actuator especially developed for box spring beds where a high force is required. With a force of 7,000 N on both back and leg ends, the TD5 is the strongest dual actuator in the LINAK HOMELINE® portfolio. The TD5 Advanced is for more advanced bed systems requiring up to two extra motors on top of the back and leg adjustment. The TD5 Advanced features a memory function enabling the user to save favorite positions. The TD5 features the well-known LINAK® ZERO™ technology, allowing a standby power of max. 0.1 W. This means the TD5 sleeps, when the user sleeps. The TD5 features Bluetooth® Low Energy technology, which makes it capable of being controlled via the wireless LINAK hand controls, so the user avoids an annoying cable. Furthermore, it makes it possible to control the bed via the Bed Control App, which offers even more valuable features to the end user. The TD5 is lightweight and has a slim design. As it is also easy to mount because of pictograms on the side and smart closing devices, the TD5 is optimal for shipping - even directly to the end user. The TD5 has integrated an Under Bed Light, which distributes the light evenly on the floor, allowing users to find their way in the dark. The TD5 features mechanical emergency lowering via a hex key directly attached on the side of the TD5 - always in place when needed, e.g., in case of a power outage.
Datasheet
Description
The TWINDRIVE® TD5 is a dual actuator especially developed for box spring beds where a high force is required. With a force of 7,000 N on both back and leg ends, the TD5 is the strongest dual actuator in the LINAK HOMELINE® portfolio. The TD5 Advanced is for more advanced bed systems requiring up to two extra motors on top of the back and leg adjustment. The TD5 Advanced features a memory function enabling the user to save favorite positions. The TD5 features the well-known LINAK® ZERO™ technology, allowing a standby power of max. 0.1 W. This means the TD5 sleeps, when the user sleeps. The TD5 features Bluetooth® Low Energy technology, which makes it capable of being controlled via the wireless LINAK hand controls, so the user avoids an annoying cable. Furthermore, it makes it possible to control the bed via the Bed Control App, which offers even more valuable features to the end user. The TD5 is lightweight and has a slim design. As it is also easy to mount because of pictograms on the side and smart closing devices, the TD5 is optimal for shipping - even directly to the end user. The TD5 has integrated an Under Bed Light, which distributes the light evenly on the floor, allowing users to find their way in the dark. The TD5 features mechanical emergency lowering via a hex key directly attached on the side of the TD5 - always in place when needed, e.g., in case of a power outage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator - TD5 Advanced - LINAK U.S. Inc.
Louisville, KY, USA
Electric Actuator
TD5 Advanced
Electric Actuator TD5 Advanced
The TWINDRIVE® TD5 is a dual actuator especially developed for box spring beds where a high force is required. With a force of 7,000 N on both back and leg ends, the TD5 is the strongest dual actuator in the LINAK HOMELINE® portfolio. The TD5 Advanced is for more advanced bed systems requiring up to two extra motors on top of the back and leg adjustment. The TD5 Advanced features a memory function enabling the user to save favorite positions. The TD5 features the well-known LINAK® ZERO™ technology, allowing a standby power of max. 0.1 W. This means the TD5 sleeps, when the user sleeps. The TD5 features Bluetooth® Low Energy technology, which makes it capable of being controlled via the wireless LINAK hand controls, so the user avoids an annoying cable. Furthermore, it makes it possible to control the bed via the Bed Control App, which offers even more valuable features to the end user. The TD5 is lightweight and has a slim design. As it is also easy to mount because of pictograms on the side and smart closing devices, the TD5 is optimal for shipping - even directly to the end user. The TD5 has integrated an Under Bed Light, which distributes the light evenly on the floor, allowing users to find their way in the dark. The TD5 features mechanical emergency lowering via a hex key directly attached on the side of the TD5 - always in place when needed, e.g., in case of a power outage.

The TWINDRIVE® TD5 is a dual actuator especially developed for box spring beds where a high force is required. With a force of 7,000 N on both back and leg ends, the TD5 is the strongest dual actuator in the LINAK HOMELINE® portfolio. The TD5 Advanced is for more advanced bed systems requiring up to two extra motors on top of the back and leg adjustment. The TD5 Advanced features a memory function enabling the user to save favorite positions. The TD5 features the well-known LINAK® ZERO™ technology, allowing a standby power of max. 0.1 W. This means the TD5 sleeps, when the user sleeps. The TD5 features Bluetooth® Low Energy technology, which makes it capable of being controlled via the wireless LINAK hand controls, so the user avoids an annoying cable. Furthermore, it makes it possible to control the bed via the Bed Control App, which offers even more valuable features to the end user. The TD5 is lightweight and has a slim design. As it is also easy to mount because of pictograms on the side and smart closing devices, the TD5 is optimal for shipping - even directly to the end user. The TD5 has integrated an Under Bed Light, which distributes the light evenly on the floor, allowing users to find their way in the dark. The TD5 features mechanical emergency lowering via a hex key directly attached on the side of the TD5 - always in place when needed, e.g., in case of a power outage.

Supplier's Site Datasheet

Technical Specifications

  LINAK U.S. Inc.
Product Category Linear Actuators
Product Number TD5 Advanced
Product Name Electric Actuator
Device Type Rodless
Unlock Full Specs
to access all available technical data

Similar Products

Electric Linear Actuators - 1774520 - RS Components, Ltd.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 15.75 inch (400 mm)
Rated Speed 0.4331 in/sec (0.6600 m/min)
View Details
Linear Actuators Series 22L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 31.92 lbs (14.48 kg)
Drive Type Ball Screw
View Details