LINAK U.S. Inc. Linear Actuator LA44

Description
The LA44 is available in powerful 10,000 N and 12,000 N versions, ensuring safe patient handling. With the actuator LA44, LINAK offers a product which, with its wide range of safety options, low noise level, and outstanding performance, is the right choice for medical applications such as patient lifts ,beds, dental chairs, etc. Heavy duty actuator Max. thrust: 12,000 N for push application only Max. speed: 14 mm/s Safety options such as: Manual lowering: makes it possible to turn the inner tube down by hand in case of emergency, or if electrical power is not available Spline: potential work injuries are prevented by the spline, as the actuator can only push and not pull, in case something touches, e.g., the lifting boom on a patient lift High side load capacity for high safety: Side load of up to 1,000 N is possible without breaking or damaging the actuator Safety nut: to ensure safe patient handling even when the actuator is no longer new Unique and improved brake to ensure no unintended movement
Datasheet
Description
The LA44 is available in powerful 10,000 N and 12,000 N versions, ensuring safe patient handling. With the actuator LA44, LINAK offers a product which, with its wide range of safety options, low noise level, and outstanding performance, is the right choice for medical applications such as patient lifts ,beds, dental chairs, etc. Heavy duty actuator Max. thrust: 12,000 N for push application only Max. speed: 14 mm/s Safety options such as: Manual lowering: makes it possible to turn the inner tube down by hand in case of emergency, or if electrical power is not available Spline: potential work injuries are prevented by the spline, as the actuator can only push and not pull, in case something touches, e.g., the lifting boom on a patient lift High side load capacity for high safety: Side load of up to 1,000 N is possible without breaking or damaging the actuator Safety nut: to ensure safe patient handling even when the actuator is no longer new Unique and improved brake to ensure no unintended movement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Actuator - LA44 - LINAK U.S. Inc.
Louisville, KY, USA
Linear Actuator
LA44
Linear Actuator LA44
The LA44 is available in powerful 10,000 N and 12,000 N versions, ensuring safe patient handling. With the actuator LA44, LINAK offers a product which, with its wide range of safety options, low noise level, and outstanding performance, is the right choice for medical applications such as patient lifts ,beds, dental chairs, etc. Heavy duty actuator Max. thrust: 12,000 N for push application only Max. speed: 14 mm/s Safety options such as: Manual lowering: makes it possible to turn the inner tube down by hand in case of emergency, or if electrical power is not available Spline: potential work injuries are prevented by the spline, as the actuator can only push and not pull, in case something touches, e.g., the lifting boom on a patient lift High side load capacity for high safety: Side load of up to 1,000 N is possible without breaking or damaging the actuator Safety nut: to ensure safe patient handling even when the actuator is no longer new Unique and improved brake to ensure no unintended movement

The LA44 is available in powerful 10,000 N and 12,000 N versions, ensuring safe patient handling. With the actuator LA44, LINAK offers a product which, with its wide range of safety options, low noise level, and outstanding performance, is the right choice for medical applications such as patient lifts ,beds, dental chairs, etc. Heavy duty actuator Max. thrust: 12,000 N for push application only Max. speed: 14 mm/s Safety options such as: Manual lowering: makes it possible to turn the inner tube down by hand in case of emergency, or if electrical power is not available Spline: potential work injuries are prevented by the spline, as the actuator can only push and not pull, in case something touches, e.g., the lifting boom on a patient lift High side load capacity for high safety: Side load of up to 1,000 N is possible without breaking or damaging the actuator Safety nut: to ensure safe patient handling even when the actuator is no longer new Unique and improved brake to ensure no unintended movement

Supplier's Site Datasheet

Technical Specifications

  LINAK U.S. Inc.
Product Category Linear Actuators
Product Number LA44
Product Name Linear Actuator
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 3.94 to 15.75 inch (100 to 400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - GL20N-058-HV-B40Q-V-C-N-N-Y - THK America, Inc.
Specs
Stroke or X-Axis Travel 13.43 inch (341 mm)
Rated Speed 78.74 in/sec (120 m/min)
Rated Force 33.08 lbs (15 kg)
View Details
ASME-TMMA00100451PAS0010 Short Stroke Actuator - AQUARIUS - ETEL S.A.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 inch (10 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details
Linear Actuators Series 22L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 129 lbs (58.32 kg)
Drive Type Ball Screw
View Details