LINAK U.S. Inc. Electric Actuator TD4 Advanced

Description
The TWINDRIVE® TD4 is a dual actuator especially developed for all types of slatted and box spring beds. The TD4 comes in two versions as to strength: TD4 and TD4+. The TD4+ is for the box spring beds where a higher need for force is required. With the TD4 series you get a state-of-the art product incorporating what has only been available as options before as part of the standard product. The TD4 is very slim and compact in design ensuring minimum need of space underneath the bed and optimum logistics during transportation. The low weight of the TD4 ensures easy handling when mounting and pictograms on the side make the mounting very intuitive. The TD4 features an integrated under-bed light and a unique mechanical emergency lowering system in case of power failure. The TD4 has integrated Bluetooth® meaning that all compatible handsets are wireless. Alternatively the Bed Control App can be downloaded to use a smartphone as a handset. The TD4 Advanced has an external power supply ensuring a pleasant noise level and steady speed. The TD4 Advanced is capable of handling handsets with memory positions. Combine the TD4 Advanced with the CBH Advanced to add extra channels to the bed design such as head and foot adjustment.
Datasheet
Description
The TWINDRIVE® TD4 is a dual actuator especially developed for all types of slatted and box spring beds. The TD4 comes in two versions as to strength: TD4 and TD4+. The TD4+ is for the box spring beds where a higher need for force is required. With the TD4 series you get a state-of-the art product incorporating what has only been available as options before as part of the standard product. The TD4 is very slim and compact in design ensuring minimum need of space underneath the bed and optimum logistics during transportation. The low weight of the TD4 ensures easy handling when mounting and pictograms on the side make the mounting very intuitive. The TD4 features an integrated under-bed light and a unique mechanical emergency lowering system in case of power failure. The TD4 has integrated Bluetooth® meaning that all compatible handsets are wireless. Alternatively the Bed Control App can be downloaded to use a smartphone as a handset. The TD4 Advanced has an external power supply ensuring a pleasant noise level and steady speed. The TD4 Advanced is capable of handling handsets with memory positions. Combine the TD4 Advanced with the CBH Advanced to add extra channels to the bed design such as head and foot adjustment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator - TD4 Advanced - LINAK U.S. Inc.
Louisville, KY, USA
Electric Actuator
TD4 Advanced
Electric Actuator TD4 Advanced
The TWINDRIVE® TD4 is a dual actuator especially developed for all types of slatted and box spring beds. The TD4 comes in two versions as to strength: TD4 and TD4+. The TD4+ is for the box spring beds where a higher need for force is required. With the TD4 series you get a state-of-the art product incorporating what has only been available as options before as part of the standard product. The TD4 is very slim and compact in design ensuring minimum need of space underneath the bed and optimum logistics during transportation. The low weight of the TD4 ensures easy handling when mounting and pictograms on the side make the mounting very intuitive. The TD4 features an integrated under-bed light and a unique mechanical emergency lowering system in case of power failure. The TD4 has integrated Bluetooth® meaning that all compatible handsets are wireless. Alternatively the Bed Control App can be downloaded to use a smartphone as a handset. The TD4 Advanced has an external power supply ensuring a pleasant noise level and steady speed. The TD4 Advanced is capable of handling handsets with memory positions. Combine the TD4 Advanced with the CBH Advanced to add extra channels to the bed design such as head and foot adjustment.

The TWINDRIVE® TD4 is a dual actuator especially developed for all types of slatted and box spring beds. The TD4 comes in two versions as to strength: TD4 and TD4+. The TD4+ is for the box spring beds where a higher need for force is required. With the TD4 series you get a state-of-the art product incorporating what has only been available as options before as part of the standard product. The TD4 is very slim and compact in design ensuring minimum need of space underneath the bed and optimum logistics during transportation. The low weight of the TD4 ensures easy handling when mounting and pictograms on the side make the mounting very intuitive. The TD4 features an integrated under-bed light and a unique mechanical emergency lowering system in case of power failure. The TD4 has integrated Bluetooth® meaning that all compatible handsets are wireless. Alternatively the Bed Control App can be downloaded to use a smartphone as a handset. The TD4 Advanced has an external power supply ensuring a pleasant noise level and steady speed. The TD4 Advanced is capable of handling handsets with memory positions. Combine the TD4 Advanced with the CBH Advanced to add extra channels to the bed design such as head and foot adjustment.

Supplier's Site Datasheet

Technical Specifications

  LINAK U.S. Inc.
Product Category Linear Actuators
Product Number TD4 Advanced
Product Name Electric Actuator
Device Type Rodless
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Linear Actuator - AxialPower™ Enhanced Series-APES17 - ElectroCraft
Specs
Device Type Rodless
Actuation Type Electrical
Rated Force 24 to 225 lbs (10.88 to 102 kg)
View Details
STEPPER LINEAR ACTUATOR - 28 Series Size 11 (46mm)-BSA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Drive Type Ball Screw
Motor Type DC
View Details
Linear Actuators Series 32L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 290 lbs (132 kg)
Drive Type Lead Screw/ACME Screw
View Details