OMRON Automation and Safety Plc, Micro, 240Vac; No. Of Analog Inputs Omron Industrial Automation CPM2A-30CDR-A

Description
PLC, MICRO, 240VAC; No. of Analog Inputs:-; No. of Analog Outputs:-; No. of Digital Inputs:-; No. of Digital Outputs:-; Meter Display Type:-; IP / NEMA Rating:-; Product Range:-; External Depth:90mm; External Height:90mm RoHS Compliant: Yes
Datasheet
Description
PLC, MICRO, 240VAC; No. of Analog Inputs:-; No. of Analog Outputs:-; No. of Digital Inputs:-; No. of Digital Outputs:-; Meter Display Type:-; IP / NEMA Rating:-; Product Range:-; External Depth:90mm; External Height:90mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plc, Micro, 240Vac; No. Of Analog Inputs Omron Industrial Automation - 10R5197 - Newark, An Avnet Company
Chicago, IL, United States
Plc, Micro, 240Vac; No. Of Analog Inputs Omron Industrial Automation
10R5197
Plc, Micro, 240Vac; No. Of Analog Inputs Omron Industrial Automation 10R5197
PLC, MICRO, 240VAC; No. of Analog Inputs:-; No. of Analog Outputs:-; No. of Digital Inputs:-; No. of Digital Outputs:-; Meter Display Type:-; IP / NEMA Rating:-; Product Range:-; External Depth:90mm; External Height:90mm RoHS Compliant: Yes

PLC, MICRO, 240VAC; No. of Analog Inputs:-; No. of Analog Outputs:-; No. of Digital Inputs:-; No. of Digital Outputs:-; Meter Display Type:-; IP / NEMA Rating:-; Product Range:-; External Depth:90mm; External Height:90mm RoHS Compliant: Yes

Supplier's Site Datasheet
CONTROLLER; MICRO PROGRAMMABLE; 30 I/O POINTS; 18 INPUTS; 12 OUTPUTS; AC PWR SUP - 70178462 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONTROLLER; MICRO PROGRAMMABLE; 30 I/O POINTS; 18 INPUTS; 12 OUTPUTS; AC PWR SUP
70178462
CONTROLLER; MICRO PROGRAMMABLE; 30 I/O POINTS; 18 INPUTS; 12 OUTPUTS; AC PWR SUP 70178462
The CPM2A brick-style controllers offer one of the most powerful, small-scale control solutions in the industry today. They provide 20, 30, 40 or 60 I/O point CPUs, pulse I/O for position control, multiple communications ports and a powerful instruction set. Expandable Up to 120 I/O Points Peripheral and RS-232C Ports Standard for Direct Connection to Serial Devices and Programming Tools Removable Terminals Synchronized Pulse Control Coordinates Input Devices with Control Devices Auxiliary 24 VDC Supply (AC Type Only) Relay or Transistor Outputs Analog I/O Expansion Modules Available Temperature Sensor Input Expansion Modules Available Real-Time Clock 20 kHz High-Speed Counter Input Two, 10 kHz Pulse Outputs for Position Control Applications

The CPM2A brick-style controllers offer one of the most powerful, small-scale control solutions in the industry today. They provide 20, 30, 40 or 60 I/O point CPUs, pulse I/O for position control, multiple communications ports and a powerful instruction set.

  • Expandable Up to 120 I/O Points
  • Peripheral and RS-232C Ports Standard for Direct Connection to Serial Devices and Programming Tools
  • Removable Terminals
  • Synchronized Pulse Control Coordinates Input Devices with Control Devices
  • Auxiliary 24 VDC Supply (AC Type Only)
  • Relay or Transistor Outputs
  • Analog I/O Expansion Modules Available
  • Temperature Sensor Input Expansion Modules Available
  • Real-Time Clock
  • 20 kHz High-Speed Counter Input
  • Two, 10 kHz Pulse Outputs for Position Control Applications
Supplier's Site
Controllers - Programmable (PLC, PAC) - CPM2A-30CDR-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
CPM2A-30CDR-A
Controllers - Programmable (PLC, PAC) CPM2A-30CDR-A
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 10R5197 70178462 CPM2A-30CDR-A
Product Name Plc, Micro, 240Vac; No. Of Analog Inputs Omron Industrial Automation CONTROLLER; MICRO PROGRAMMABLE; 30 I/O POINTS; 18 INPUTS; 12 OUTPUTS; AC PWR SUP Controllers - Programmable (PLC, PAC)
Output Relay Output
Computer Interface Options Single Serial Interface
Power 115VAC; 230VAC
Mounting Options Panel DIN Rail
Unlock Full Specs
to access all available technical data