The CP2E-E40DR-A is a micro PLC designed for basic control applications. It features a compact design suitable for DIN rail mounting and operates within an input voltage range of 100 to 240VAC. This model supports up to 40 I/O points, with a configuration of 20 inputs and 20 outputs. The operating temperature range is from -20 to 60 °C, making it suitable for various environments. The controller is designed for battery-free operation, which reduces maintenance needs. It also includes LED indicators for quick troubleshooting of input/output terminals. The CP2E-E40DR-A is compatible with the CX-One support software, enhancing programming efficiency through the use of function blocks and structured text. This product is ideal for engineers seeking a reliable and efficient solution for basic control tasks in their automation projects.
Omron CP2E-E40DR-A PLC CPU
Input, Output (I/O) Module DIN Rail 100 ~ 240VAC
| RS Components, Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) |
| Product Number | 1963747 | CP2E-E40DR-A |
| Product Name | PLCs - Programmable Logic Controllers | Controllers - PLC Modules |
| Input | Digital | |
| Output | Relay Output; Relay | |
| Computer Interface Options | Rs-485 | |
| Network Options | Ethernet | |
| Agency Approval | RoHS Certified |