Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DATA ACQUISITION
ABB
DSTA133 -- DSTA 133 CONNECTION UNIT FOR ANALOG BOARD
ABB
DSTA 133 Connection Unit for Analog Board
DSTA133
Description
Advant S100 I/O - 16 Channel, 0.1% shunt, differential
Classic Automation LLC
Done
Description
Advant S100 I/O - 16 Channel, 0.1% shunt, differential
Suppliers
Company
Product
Description
Supplier Links
Classic Automation LLC
Webster, NY, United States
DSTA 133 Connection Unit for Analog Board
DSTA133
DSTA 133 Connection Unit for Analog Board
DSTA133
Advant S100 I/O - 16 Channel, 0.1% shunt, differential
Advant S100 I/O - 16 Channel, 0.1% shunt, differential
Supplier's Site
Technical Specifications
Classic Automation LLC
Product Category
Data Acquisition
Product Number
DSTA133
Product Name
DSTA 133 Connection Unit for Analog Board
Data Acquisition
Input/Output Module
Unlock Full Specs
to access all available technical data
Similar Products
Sensata Technologies
GMS Series 17.5mm Output Modules
84130104
Specs
Data Acquisition
Output Module
Outputs
Capacitance
DC Voltage
32
View Details
Advantech
8Relay Modbus RS-485 Remote I/O
ADAM-4068-C
Specs
Data Acquisition
Input/Output Module
Host Connection
RS232/422/485
DC Voltage
10~30 VDC
View Details
2
suppliers
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Noncontact Position/Displacement Sensor
KD-2306
Specs
Data Acquisition
DAQ Instrument; Input/Output Module
Form Factor
DIN Rail
Outputs
Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
WAGO
Communication module
2789-9015
Specs
Data Acquisition
Input/Output Module
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details