Eaton Corporation EBE 250A Digital Output Module EBE250A

Description
PS316- PS22- PS24 - EBE 250A
Description
PS316- PS22- PS24 - EBE 250A

Suppliers

Company
Product
Description
Supplier Links
EBE 250A Digital Output Module - EBE250A - Classic Automation LLC
Webster, NY, United States
EBE 250A Digital Output Module
EBE250A
EBE 250A Digital Output Module EBE250A
PS316- PS22- PS24 - EBE 250A

PS316- PS22- PS24 - EBE 250A

Supplier's Site

Technical Specifications

  Classic Automation LLC
Product Category Data Acquisition
Product Number EBE250A
Product Name EBE 250A Digital Output Module
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

ED2828 | EtherCAT Terminal, 8-channel digital output, 24 V DC, 2 A, push-in New -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
8B40 Voltage Input Modules, 1kHz Bandwidth - 8B40-02 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details