ABB
DSQC 328 -- DIGITAL I/O MODULE
ABB
Digital I/O Module
DSQC 328
Description
ABB Robots - 24 Vdc
Description
ABB Robots - 24 Vdc
Technical Specifications
|
Product Category
|
Data Acquisition |
|
Product Number
|
DSQC 328 |
|
Product Name
|
Digital I/O Module |
|
Data Acquisition
|
Input/Output Module
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Acquisition
Input Module
Outputs
Capacitance
DC Voltage
180-280 VDC
View Details
2 suppliers
Data Acquisition
Input/Output Module
DC Voltage
10~30 VDC
Frequency
3 kHz
View Details
2 suppliers
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Data Acquisition
DAQ Instrument; Input/Output Module
Form Factor
DIN Rail
Outputs
Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details