ABB Analog Input Module - RTD FPR3335801R1016

Description
Procontic CS31 - Eight analogue inputs PT100, 8 bits resolution, range of temperature : - 50 °C ... +150 °C (- 58 °F ... +302 °F), 230 Vac power supply
Description
Procontic CS31 - Eight analogue inputs PT100, 8 bits resolution, range of temperature : - 50 °C ... +150 °C (- 58 °F ... +302 °F), 230 Vac power supply

Suppliers

Company
Product
Description
Supplier Links
Analog Input Module - RTD - FPR3335801R1016 - Classic Automation LLC
Webster, NY, United States
Analog Input Module - RTD
FPR3335801R1016
Analog Input Module - RTD FPR3335801R1016
Procontic CS31 - Eight analogue inputs PT100, 8 bits resolution, range of temperature : - 50 °C ... +150 °C (- 58 °F ... +302 °F), 230 Vac power supply

Procontic CS31 - Eight analogue inputs PT100, 8 bits resolution, range of temperature : - 50 °C ... +150 °C (- 58 °F ... +302 °F), 230 Vac power supply

Supplier's Site

Technical Specifications

  Classic Automation LLC
Product Category Data Acquisition
Product Number FPR3335801R1016
Product Name Analog Input Module - RTD
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

8 x Relay out Ex i - profibus-interface-8-x-relay-out-ex-i - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -25 to 60 F (-32 to 16 C)
View Details
16DI IoT Modbus/SNMP/MQTT 2-Ports Ethernet Remote I/O - ADAM-6251-B - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage 10~30 VDC
Frequency 3 kHz
View Details
2 suppliers
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
EtherNet/IP TM Slave - IO-Link master - 765-4501/100-000 - WAGO
Specs
Data Acquisition Input/Output Module
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details