TDK-Lambda Corporation Digital input module DSP100- 24

Description
AC- DC CONV, DIN RAIL, 1 O/P, 100.8W, 4.2A, 24V; POWER SUPPLY OUTPUT TYPE:ADJUSTABLE, FIXED; INPUT VOLTAGE VAC:90V TO 264V; NO. OF OUTPUTS:1; OUTPUT VO
Description
AC- DC CONV, DIN RAIL, 1 O/P, 100.8W, 4.2A, 24V; POWER SUPPLY OUTPUT TYPE:ADJUSTABLE, FIXED; INPUT VOLTAGE VAC:90V TO 264V; NO. OF OUTPUTS:1; OUTPUT VO

Suppliers

Company
Product
Description
Supplier Links
Digital input module - DSP100-24 - Classic Automation LLC
Webster, NY, United States
Digital input module
DSP100-24
Digital input module DSP100-24
AC- DC CONV, DIN RAIL, 1 O/P, 100.8W, 4.2A, 24V; POWER SUPPLY OUTPUT TYPE:ADJUSTABLE, FIXED; INPUT VOLTAGE VAC:90V TO 264V; NO. OF OUTPUTS:1; OUTPUT VO

AC- DC CONV, DIN RAIL, 1 O/P, 100.8W, 4.2A, 24V; POWER SUPPLY OUTPUT TYPE:ADJUSTABLE, FIXED; INPUT VOLTAGE VAC:90V TO 264V; NO. OF OUTPUTS:1; OUTPUT VO

Supplier's Site

Technical Specifications

  Classic Automation LLC
Product Category Data Acquisition
Product Number DSP100-24
Product Name Digital input module
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data