Roscid Technologies Datasheets for Gas Instruments
Gas instruments detect, monitor or analyze gases present in an environment.
Gas Instruments: Learn more
| Product Name | Notes |
|---|---|
| 4 – 20 mA Loop Powered two wire Oxygen Transmitter Two Wire Process Oxygen analyzer The Model OxyTrans LC is simple, accurate and economic measurement of Oxygen at trace (ppm)... | |
| 4 – 20 mA Loop Powered two wire Hydrogen Transmitter to be used in application where the O2 level is 0 ppm The Model H2Trans is simple, accurate... | |
| Process Online Gas Transmitter The Hydro Transmitter from Roscid Technologies sets the standard for thermal conductivity detector-based applications within the process control industry. As a rugged transmitter, packaged in a... | |
| Two Wire Process Oxygen Analyser The Model OxyTrans is simple, accurate and an economical way to measure traces and % ranges of Oxygen. The unit has a simple display and... | |
| OxyP- This Model was made for fast, accurate and economic measurement of Oxygen at trace or percent levels. A simple operating and a large LCD-display allow easy and fast start-up... | |
| The Model CH-Trans is simple, accurate and very simple to use in measuring the % levels of hydro carbons. three wire hydrocarbon transmitter The Model CH-Trans is simple, accurate and... | |
| The Model CO Tracer is simple, accurate and very economic measurement of CO in the ppm levels. The sensor comes fully calibrated and requires no calibration for two years. The... | |
| The Model CO2Tracer is simple, accurate and very economic measurement of CO2 levels. One User specific measuring range The unit is offered in three different ranges: 0 -500ppm, 0-5%, 0-25%... | |
| The Model H2S-Tracer is simple, accurate and very economic measurement of Hydrogen Sulfide at ppm levels. | |
| The Model H2Trans is simple, accurate and economic measurement of Hydrogen at trace and % levels. A simple Display and one point calibration allow easy and fast start-up of the... | |
| The Model O2 Tracer-R is simple, accurate and very economic measurement of Oxygen at a % levels. Features Measuring range: all ranges between : 0-25% O2 Calibration: with calibration gas(... | |
| The Model O2Tracer is simple, accurate and very economic measurement of Oxygen at % levels. One User specific measuring range the unit will offer with different ranges between 0 – | |
| The Model O2Tracer-M is simple to use, accurate and very economical. Features Oxygen Transmitter with a display 4 – 20 mA Loop Powered two wire Two Wire Process Oxygen analyzer... | |
| The Model Oxymaster is made for fast, accurate and economic measurement of Oxygen at trace levels. A simple menu-driven software, touch pad and large LCD-display allow easy and fast start-up... | |
| The Model OxyTrans is simple, accurate and Economic measurement of Oxygen at trace and % levels. A simple Display and one point calibration allow easy and fast start-up of the... | |
| This medical gas analyzer is designed for fast, accurate and economic measurement of CO and Dew Point in medical air applications. A simple menu-driven software and LED-display allows easy and... |