Roscid Technologies Oxygen Analyzer for Glovebox OxyTrans

Description
The Model OxyTrans is simple, accurate and Economic measurement of Oxygen at trace and % levels. A simple Display and one point calibration allow easy and fast start-up of the instrument. Features Measuring ranges ppm: 0-10, 0 – 100; 0 – 1000; : 0 – 10000 ppm O2 : 0 – 25; 0 – 100 % O2 Calibration: with calibration gas, air Accuracy: +/- 2% FSD T= konst. +/- 5% FSD 0>T>50°C Resolution: 0,1 ppm < 0-100 ppm 1 ppm at 0- 1000, 0-10000 ppm 0.1 % Response time: 90 % FSD at 25°C 0-10 ppm < 45 s 0-100 ppm < 20 s 0-1000 ppm < 10 s Operating Temperature: 0 – 50°C Pressure: 0,1 – 1 bar Signal output: 4 -20 mA/DC Alarm value (if desired): 3,8 mA (Standard) or 23 mA Voltage: 10 – 35 VDC reverse voltage protection up to 40VDC load: typ. 470 Ohm, max. 750 Ohm Display with bar graph: 6 Digits, alphanumeric Oxygen sensor: Micro-Fuel Cell, housing: IP65
Datasheet
Description
The Model OxyTrans is simple, accurate and Economic measurement of Oxygen at trace and % levels. A simple Display and one point calibration allow easy and fast start-up of the instrument. Features Measuring ranges ppm: 0-10, 0 – 100; 0 – 1000; : 0 – 10000 ppm O2 : 0 – 25; 0 – 100 % O2 Calibration: with calibration gas, air Accuracy: +/- 2% FSD T= konst. +/- 5% FSD 0>T>50°C Resolution: 0,1 ppm < 0-100 ppm 1 ppm at 0- 1000, 0-10000 ppm 0.1 % Response time: 90 % FSD at 25°C 0-10 ppm < 45 s 0-100 ppm < 20 s 0-1000 ppm < 10 s Operating Temperature: 0 – 50°C Pressure: 0,1 – 1 bar Signal output: 4 -20 mA/DC Alarm value (if desired): 3,8 mA (Standard) or 23 mA Voltage: 10 – 35 VDC reverse voltage protection up to 40VDC load: typ. 470 Ohm, max. 750 Ohm Display with bar graph: 6 Digits, alphanumeric Oxygen sensor: Micro-Fuel Cell, housing: IP65
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oxygen Analyzer for Glovebox - OxyTrans - Roscid Technologies
Woburn, MA, USA
Oxygen Analyzer for Glovebox
OxyTrans
Oxygen Analyzer for Glovebox OxyTrans
The Model OxyTrans is simple, accurate and Economic measurement of Oxygen at trace and % levels. A simple Display and one point calibration allow easy and fast start-up of the instrument. Features Measuring ranges ppm: 0-10, 0 – 100; 0 – 1000; : 0 – 10000 ppm O2 : 0 – 25; 0 – 100 % O2 Calibration: with calibration gas, air Accuracy: +/- 2% FSD T= konst. +/- 5% FSD 0>T>50°C Resolution: 0,1 ppm < 0-100 ppm 1 ppm at 0- 1000, 0-10000 ppm 0.1 % Response time: 90 % FSD at 25°C 0-10 ppm < 45 s 0-100 ppm < 20 s 0-1000 ppm < 10 s Operating Temperature: 0 – 50°C Pressure: 0,1 – 1 bar Signal output: 4 -20 mA/DC Alarm value (if desired): 3,8 mA (Standard) or 23 mA Voltage: 10 – 35 VDC reverse voltage protection up to 40VDC load: typ. 470 Ohm, max. 750 Ohm Display with bar graph: 6 Digits, alphanumeric Oxygen sensor: Micro-Fuel Cell, housing: IP65

The Model OxyTrans is simple, accurate and Economic measurement of Oxygen at trace and % levels. A simple Display and one point calibration allow easy and fast start-up of the instrument.

Features

  • Measuring ranges

ppm: 0-10, 0 – 100; 0 – 1000;

: 0 – 10000 ppm O2

: 0 – 25; 0 – 100 % O2

  • Calibration: with calibration gas, air
  • Accuracy: +/- 2% FSD T= konst.

+/- 5% FSD 0>T>50°C

  • Resolution: 0,1 ppm < 0-100 ppm

1 ppm at 0- 1000, 0-10000 ppm

0.1 %

  • Response time: 90 % FSD at 25°C

0-10 ppm < 45 s

0-100 ppm < 20 s

0-1000 ppm < 10 s

  • Operating Temperature: 0 – 50°C
  • Pressure: 0,1 – 1 bar
  • Signal output: 4 -20 mA/DC
  • Alarm value (if desired): 3,8 mA (Standard) or 23 mA
  • Voltage: 10 – 35 VDC

reverse voltage protection up to 40VDC

  • load: typ. 470 Ohm,

max. 750 Ohm

  • Display with bar graph: 6 Digits, alphanumeric
  • Oxygen sensor: Micro-Fuel Cell,

housing: IP65

Supplier's Site Datasheet

Technical Specifications

  Roscid Technologies
Product Category Gas Instruments
Product Number OxyTrans
Product Name Oxygen Analyzer for Glovebox
Measurement Type %Volume; Trace
Application Process Gas
Gas Types Combustible; O2; (0-10000ppm 0-100%)
Electrical Outputs Current
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

AII-3000-MD Handheld O2 Monitors -  - Analytical Industries Inc.
Analytical Industries Inc.
Specs
Gas Types O2
Display Digital
Features Audible or Visual Alarms
View Details
Fixed Point Gas Detector - Vanguard WirelessHART® - United Electric Controls Company
Specs
Measurement Type %LEL or %LFL; Trace
Application Process Gas
Gas Types Toxic; Combustible; NH3; (0 - 100 ppm); CO; (0 - 500 ppm); H2S; (0 - 100 ppm); Methane (CH4) / Natural Gas; (0 to 100% LEL); (Propane (C3H8) 0 to 100% LEL)
View Details
Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details
Air Quality Monitors - 1749558 - RS Components, Ltd.
Specs
Display Digital
Sensor Technology Air quality meter
View Details