Roscid Technologies Hydrogen Transmitter H2Trans

Description
The Model H2Trans is simple, accurate and economic measurement of Hydrogen at trace and % levels. A simple Display and one point calibration allow easy and fast start-up of the instrument. Optional 1/2 G Ex ia IIC T4 (ATEX) Specifications Measuring range ppm : 100 – 100000 ppm H2 Calibration: with calibration gas, air Accuracy: +/- 2% FSD T= konst. +/- 5% FSD 0>T>50°C Resolution: 1 ppm < 0-10000 ppm 0,1 % Response time: 90 % FSD at 25°C 0-1000 ppm < 70 s Operating: 0 – 50°C Temperature Pressure: 0,1 – 1 bar Signal output: 4 -20 mA/DC Alarm value (if desired): 3,8 mA (Standard) or 23 mA Voltage: 10 – 35 VDC reverse voltage protection up to 40VDC load: typ. 470 Ohm, max. 750 Ohm Display: 6 Digits, alphanumeric with bar graph
Datasheet
Description
The Model H2Trans is simple, accurate and economic measurement of Hydrogen at trace and % levels. A simple Display and one point calibration allow easy and fast start-up of the instrument. Optional 1/2 G Ex ia IIC T4 (ATEX) Specifications Measuring range ppm : 100 – 100000 ppm H2 Calibration: with calibration gas, air Accuracy: +/- 2% FSD T= konst. +/- 5% FSD 0>T>50°C Resolution: 1 ppm < 0-10000 ppm 0,1 % Response time: 90 % FSD at 25°C 0-1000 ppm < 70 s Operating: 0 – 50°C Temperature Pressure: 0,1 – 1 bar Signal output: 4 -20 mA/DC Alarm value (if desired): 3,8 mA (Standard) or 23 mA Voltage: 10 – 35 VDC reverse voltage protection up to 40VDC load: typ. 470 Ohm, max. 750 Ohm Display: 6 Digits, alphanumeric with bar graph
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydrogen Transmitter - H2Trans - Roscid Technologies
Woburn, MA, USA
Hydrogen Transmitter
H2Trans
Hydrogen Transmitter H2Trans
The Model H2Trans is simple, accurate and economic measurement of Hydrogen at trace and % levels. A simple Display and one point calibration allow easy and fast start-up of the instrument. Optional 1/2 G Ex ia IIC T4 (ATEX) Specifications Measuring range ppm : 100 – 100000 ppm H2 Calibration: with calibration gas, air Accuracy: +/- 2% FSD T= konst. +/- 5% FSD 0>T>50°C Resolution: 1 ppm < 0-10000 ppm 0,1 % Response time: 90 % FSD at 25°C 0-1000 ppm < 70 s Operating: 0 – 50°C Temperature Pressure: 0,1 – 1 bar Signal output: 4 -20 mA/DC Alarm value (if desired): 3,8 mA (Standard) or 23 mA Voltage: 10 – 35 VDC reverse voltage protection up to 40VDC load: typ. 470 Ohm, max. 750 Ohm Display: 6 Digits, alphanumeric with bar graph

The Model H2Trans is simple, accurate and economic measurement of Hydrogen at trace and % levels. A simple Display and one point calibration allow easy and fast start-up of the instrument.

Optional 1/2 G Ex ia IIC T4 (ATEX)

Specifications

  • Measuring range

ppm : 100 – 100000 ppm H2

  • Calibration: with calibration gas, air
  • Accuracy: +/- 2% FSD T= konst.

+/- 5% FSD 0>T>50°C

  • Resolution: 1 ppm < 0-10000 ppm 0,1 %
  • Response time: 90 % FSD at 25°C

0-1000 ppm < 70 s

  • Operating: 0 – 50°C Temperature
  • Pressure: 0,1 – 1 bar
  • Signal output: 4 -20 mA/DC
  • Alarm value (if desired): 3,8 mA (Standard) or 23 mA
  • Voltage: 10 – 35 VDC

reverse voltage protection up to 40VDC

  • load: typ. 470 Ohm, max. 750 Ohm
  • Display: 6 Digits, alphanumeric with bar graph
Supplier's Site Datasheet

Technical Specifications

  Roscid Technologies
Product Category Gas Instruments
Product Number H2Trans
Product Name Hydrogen Transmitter
Measurement Type Trace
Application Process Gas
Gas Types Combustible; H2; (100-100000ppm)
Electrical Outputs Current
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Air Sampler - PCE-AS1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display Digital
Instrument Type Monitor
Mounting Type Portable
View Details
Gas Monitor - TG5000 - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Application Confined Space Entry; Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3; (0-100, 0-1000 ppm); CO2; (0-2, 0-5% Vol); CO; (0-100, 0-500 ppm); Cl2; (0-5, 0-10, 0-20 ppm); ClO2; Hydrocarbons; (0-100% LEL); H2; (0-1000 ppm); HCl; (0-50 ppm); HCN; (0-50 ppm); HF; (0-10 ppm); H2S; (0-10, 0-50, 0-100 ppm); Methane (CH4) / Natural Gas; (0-100% LEL); NO2; (0-10 ppm); O2; (0-25%); SO2; (0-25 ppm)
View Details
4001 Trimix Analyzer Power Cord -  - Analytical Industries Inc.
Analytical Industries Inc.
Specs
Instrument Type Analyzer
View Details
Advance Optima Series Continuous Gas Analyzer - EL3000 - ABB Measurement & Analytics
Specs
Measurement Type %Volume; Trace
Gas Types CO2; (0-100 ppm); CO; (0-100 ppm); Methane (CH4) / Natural Gas; (0-100 ppm); NO; (0-150 ppm); NxOx; (0-100 ppm); SO2; (0-100 ppm)
Electrical Outputs Voltage
View Details