Roscid Technologies Oxygen Analyzer OxyTrans II

Description
Two Wire Process Oxygen Analyser The Model OxyTrans is simple, accurate and an economical way to measure traces and % ranges of Oxygen. The unit has a simple display and offers a one point calibration allowing for a quick start up. optional 1/2 G Ex ia IIC T4 (ATEX) Specific Measuring Range There are 2 types of units, one for the PPM range and one for the percent range. The PPM range offered is 0-10000ppm (model OXYT-II-P) and the % unit is offered in three different incremental ranges. First range is 0-0.25, 0-2.5 and 0-25% (model OXYT-II-T1), second range is 0-0.5, 0-5, and 0-50% (model OXYT-II-T2) and the third range is 0-1%, 0-10% and 0-100% (model OXYT-II-T3). Sensor The OxyTrans uses a special fuel cell to measure the oxygen concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and long operating life. Calibration The calibration of the instrument for trace oxygen measurements in gas, should be done using a certified calibration gas. The concentration can be chosen freely within the measurement range. Features compact inexpensive switching ranges 10.000ppm to 10 ppm storage cost from 4 to 1 device reduced Sensor with long operating life IP65 enclosure reverse voltage protection and temperature compensation No cross sensitivity to H2 zero calibration for measurement in low ppm range Simple display, user friendly adjustments and all stainless steel flow-through housing The measuring cell is modular and is made of stainless steel An expired measuring cell can be replaced by the end user without ever returning the unit
Datasheet
Description
Two Wire Process Oxygen Analyser The Model OxyTrans is simple, accurate and an economical way to measure traces and % ranges of Oxygen. The unit has a simple display and offers a one point calibration allowing for a quick start up. optional 1/2 G Ex ia IIC T4 (ATEX) Specific Measuring Range There are 2 types of units, one for the PPM range and one for the percent range. The PPM range offered is 0-10000ppm (model OXYT-II-P) and the % unit is offered in three different incremental ranges. First range is 0-0.25, 0-2.5 and 0-25% (model OXYT-II-T1), second range is 0-0.5, 0-5, and 0-50% (model OXYT-II-T2) and the third range is 0-1%, 0-10% and 0-100% (model OXYT-II-T3). Sensor The OxyTrans uses a special fuel cell to measure the oxygen concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and long operating life. Calibration The calibration of the instrument for trace oxygen measurements in gas, should be done using a certified calibration gas. The concentration can be chosen freely within the measurement range. Features compact inexpensive switching ranges 10.000ppm to 10 ppm storage cost from 4 to 1 device reduced Sensor with long operating life IP65 enclosure reverse voltage protection and temperature compensation No cross sensitivity to H2 zero calibration for measurement in low ppm range Simple display, user friendly adjustments and all stainless steel flow-through housing The measuring cell is modular and is made of stainless steel An expired measuring cell can be replaced by the end user without ever returning the unit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oxygen Analyzer - OxyTrans II - Roscid Technologies
Woburn, MA, USA
Oxygen Analyzer
OxyTrans II
Oxygen Analyzer OxyTrans II
Two Wire Process Oxygen Analyser The Model OxyTrans is simple, accurate and an economical way to measure traces and % ranges of Oxygen. The unit has a simple display and offers a one point calibration allowing for a quick start up. optional 1/2 G Ex ia IIC T4 (ATEX) Specific Measuring Range There are 2 types of units, one for the PPM range and one for the percent range. The PPM range offered is 0-10000ppm (model OXYT-II-P) and the % unit is offered in three different incremental ranges. First range is 0-0.25, 0-2.5 and 0-25% (model OXYT-II-T1), second range is 0-0.5, 0-5, and 0-50% (model OXYT-II-T2) and the third range is 0-1%, 0-10% and 0-100% (model OXYT-II-T3). Sensor The OxyTrans uses a special fuel cell to measure the oxygen concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and long operating life. Calibration The calibration of the instrument for trace oxygen measurements in gas, should be done using a certified calibration gas. The concentration can be chosen freely within the measurement range. Features compact inexpensive switching ranges 10.000ppm to 10 ppm storage cost from 4 to 1 device reduced Sensor with long operating life IP65 enclosure reverse voltage protection and temperature compensation No cross sensitivity to H2 zero calibration for measurement in low ppm range Simple display, user friendly adjustments and all stainless steel flow-through housing The measuring cell is modular and is made of stainless steel An expired measuring cell can be replaced by the end user without ever returning the unit

Two Wire Process Oxygen Analyser
The Model OxyTrans is simple, accurate and an economical way to measure traces and % ranges of Oxygen. The unit has a simple display and offers a one point calibration allowing for a quick start up. optional 1/2 G Ex ia IIC T4 (ATEX)

Specific Measuring Range

There are 2 types of units, one for the PPM range and one for the percent range. The PPM range offered is 0-10000ppm (model OXYT-II-P) and the % unit is offered in three different incremental ranges. First range is 0-0.25, 0-2.5 and 0-25% (model OXYT-II-T1), second range is 0-0.5, 0-5, and 0-50% (model OXYT-II-T2) and the third range is 0-1%, 0-10% and 0-100% (model OXYT-II-T3).

Sensor

The OxyTrans uses a special fuel cell to measure the oxygen concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and long operating life.

Calibration
The calibration of the instrument for trace oxygen measurements in gas, should be done using a certified calibration gas. The concentration can be chosen freely within the measurement range.

Features

  • compact
  • inexpensive
  • switching ranges 10.000ppm to 10 ppm
  • storage cost from 4 to 1 device reduced
  • Sensor with long operating life
  • IP65 enclosure
  • reverse voltage protection and temperature compensation
  • No cross sensitivity to H2
  • zero calibration for measurement in low ppm range
  • Simple display, user friendly adjustments and all stainless steel flow-through housing
  • The measuring cell is modular and is made of stainless steel
  • An expired measuring cell can be replaced by the end user without ever returning the unit
Supplier's Site Datasheet

Technical Specifications

  Roscid Technologies
Product Category Gas Instruments
Product Number OxyTrans II
Product Name Oxygen Analyzer
Measurement Type %Volume; Trace
Application Process Gas
Gas Types Combustible; O2; (0-10000ppm 0-100%)
Electrical Outputs Current
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Wearable Gas Detector - ALTAIRio™4 - MSA Safety
Specs
Application Process Gas
Display Digital
Instrument Type Detector
View Details
Total and Multi-Element Lab Analyzer - 2010L - C.I. Analytics, Inc.
Specs
Measurement Type %Volume
Instrument Type Analyzer
Sensor Technology Advanced Dry Colorimetric Sensi-Tape® with Tri-Color adaptive optics block
View Details
New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details
ChemLogic CL96 Replacement Cassettes -  - DOD Technologies Inc.
Specs
Mounting Type Fixed
Sensor Technology Colorimetric
View Details