Roscid Technologies R-Oxygen Tracer with Alarms O2Tracer-R

Description
The Model O2 Tracer-R is simple, accurate and very economic measurement of Oxygen at a % levels. Features Measuring range: all ranges between : 0-25% O2 Calibration: with calibration gas( ppm) or air Accuracy: +/- 2% FS . Response time: 90 % FS at 25°C Operating Temperature: 0 – 50C Pressure: 0 – 1 bar Signal output: 4 -20 mA / DC
Datasheet
Description
The Model O2 Tracer-R is simple, accurate and very economic measurement of Oxygen at a % levels. Features Measuring range: all ranges between : 0-25% O2 Calibration: with calibration gas( ppm) or air Accuracy: +/- 2% FS . Response time: 90 % FS at 25°C Operating Temperature: 0 – 50C Pressure: 0 – 1 bar Signal output: 4 -20 mA / DC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
R-Oxygen Tracer with Alarms - O2Tracer-R - Roscid Technologies
Woburn, MA, USA
R-Oxygen Tracer with Alarms
O2Tracer-R
R-Oxygen Tracer with Alarms O2Tracer-R
The Model O2 Tracer-R is simple, accurate and very economic measurement of Oxygen at a % levels. Features Measuring range: all ranges between : 0-25% O2 Calibration: with calibration gas( ppm) or air Accuracy: +/- 2% FS . Response time: 90 % FS at 25°C Operating Temperature: 0 – 50C Pressure: 0 – 1 bar Signal output: 4 -20 mA / DC

The Model O2 Tracer-R is simple, accurate and very economic measurement of Oxygen at a % levels.

Features

  • Measuring range:
    all ranges between : 0-25% O2
  • Calibration: with calibration gas( ppm) or air
  • Accuracy: +/- 2% FS .
  • Response time: 90 % FS at 25°C
  • Operating Temperature: 0 – 50C
  • Pressure: 0 – 1 bar
  • Signal output: 4 -20 mA / DC
Supplier's Site Datasheet

Technical Specifications

  Roscid Technologies
Product Category Gas Instruments
Product Number O2Tracer-R
Product Name R-Oxygen Tracer with Alarms
Measurement Type %Volume
Application Confined Space Entry
Gas Types Combustible; O2; (0-25%)
Electrical Outputs Current
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types CO2; H2; Methane (CH4) / Natural Gas; O2; SO2; (He, N2, Ar)
View Details
CFC / HFC Refrigerant Gas Detector - PCE-LD 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Leakage
Gas Types (CFC / HFC Refrigerant Gas)
Features Audible or Visual Alarms
View Details
Air Quality Monitors - 2362654 - RS Components, Ltd.
Specs
Gas Types CO
Operating Temperature 122 F (50 C)
Operating Humidity 100 %
View Details
Carbon Monoxide Detector - Silowatch - LAND
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types Toxic; CO; (0-100 to 0-4,000 ppm)
View Details