Roscid Technologies Portable Oxygen Transmitter OxyP

Description
OxyP- This Model was made for fast, accurate and economic measurement of Oxygen at trace or percent levels. A simple operating and a large LCD-display allow easy and fast start-up of the instrument. The Unit is measuring Oxygen between 0 – 10000 ppm or 0 -25%. Specification Measuring range : 0 – 10000 ppm O2 or 0 -25 % O2 Calibration : with calibration gas or air Accuracy : +/- 2% FSD ( T= const.) +/- 5% FSD over full temperature range ( bei 0 -10 ppm +/- 1ppm) Resolution : 0,1 ppm or 0,1 % oxygen Response time : 90 % of FSC at 25°C ,0-10 ppm < 45 s Operating Temp. : 0 – 50°C Pressure : 0,1 – 1 bar Outputs : 4 -20 mA/DC Display : backlight display Power : 85 – 230 VAC, 44/60 Hz optional battery powered Oxygensensor : Micro-Fuell Cell, Sensor warranty : 6 month under normal use and maintenance Expected sensor life : up to 2 years Size : 13.78 x 11.81 x 3.94 in. ( W x H x D ) Weight : 1,55 lb.
Datasheet
Description
OxyP- This Model was made for fast, accurate and economic measurement of Oxygen at trace or percent levels. A simple operating and a large LCD-display allow easy and fast start-up of the instrument. The Unit is measuring Oxygen between 0 – 10000 ppm or 0 -25%. Specification Measuring range : 0 – 10000 ppm O2 or 0 -25 % O2 Calibration : with calibration gas or air Accuracy : +/- 2% FSD ( T= const.) +/- 5% FSD over full temperature range ( bei 0 -10 ppm +/- 1ppm) Resolution : 0,1 ppm or 0,1 % oxygen Response time : 90 % of FSC at 25°C ,0-10 ppm < 45 s Operating Temp. : 0 – 50°C Pressure : 0,1 – 1 bar Outputs : 4 -20 mA/DC Display : backlight display Power : 85 – 230 VAC, 44/60 Hz optional battery powered Oxygensensor : Micro-Fuell Cell, Sensor warranty : 6 month under normal use and maintenance Expected sensor life : up to 2 years Size : 13.78 x 11.81 x 3.94 in. ( W x H x D ) Weight : 1,55 lb.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Oxygen Transmitter - OxyP - Roscid Technologies
Woburn, MA, USA
Portable Oxygen Transmitter
OxyP
Portable Oxygen Transmitter OxyP
OxyP- This Model was made for fast, accurate and economic measurement of Oxygen at trace or percent levels. A simple operating and a large LCD-display allow easy and fast start-up of the instrument. The Unit is measuring Oxygen between 0 – 10000 ppm or 0 -25%. Specification Measuring range : 0 – 10000 ppm O2 or 0 -25 % O2 Calibration : with calibration gas or air Accuracy : +/- 2% FSD ( T= const.) +/- 5% FSD over full temperature range ( bei 0 -10 ppm +/- 1ppm) Resolution : 0,1 ppm or 0,1 % oxygen Response time : 90 % of FSC at 25°C ,0-10 ppm < 45 s Operating Temp. : 0 – 50°C Pressure : 0,1 – 1 bar Outputs : 4 -20 mA/DC Display : backlight display Power : 85 – 230 VAC, 44/60 Hz optional battery powered Oxygensensor : Micro-Fuell Cell, Sensor warranty : 6 month under normal use and maintenance Expected sensor life : up to 2 years Size : 13.78 x 11.81 x 3.94 in. ( W x H x D ) Weight : 1,55 lb.

OxyP- This Model was made for fast, accurate and economic measurement of Oxygen at trace or percent levels. A simple operating and a large LCD-display allow easy and fast start-up of the instrument. The Unit is measuring Oxygen between 0 – 10000 ppm or 0 -25%.

Specification

  • Measuring range : 0 – 10000 ppm O2 or 0 -25 % O2
  • Calibration : with calibration gas or air
  • Accuracy : +/- 2% FSD ( T= const.) +/- 5% FSD over full temperature range ( bei 0 -10 ppm +/- 1ppm)
  • Resolution : 0,1 ppm or 0,1 % oxygen
  • Response time : 90 % of FSC at 25°C ,0-10 ppm < 45 s
  • Operating Temp. : 0 – 50°C
  • Pressure : 0,1 – 1 bar
  • Outputs : 4 -20 mA/DC
  • Display : backlight display
  • Power : 85 – 230 VAC, 44/60 Hz optional battery powered
  • Oxygensensor : Micro-Fuell Cell,
  • Sensor warranty : 6 month under normal use and maintenance
  • Expected sensor life : up to 2 years
  • Size : 13.78 x 11.81 x 3.94 in. ( W x H x D )
  • Weight : 1,55 lb.
Supplier's Site Datasheet

Technical Specifications

  Roscid Technologies
Product Category Gas Instruments
Product Number OxyP
Product Name Portable Oxygen Transmitter
Measurement Type %Volume; Trace
Gas Types Combustible; O2; (0-10000ppm 0-100%)
Electrical Outputs Current
Display Digital
Features Data Logger; Sampling Pump (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types CO2; H2; Methane (CH4) / Natural Gas; O2; SO2; (He, N2, Ar)
View Details
VOC Environmental Meter - PCE-VOC 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; (Formaldehyde (HCHO))
Instrument Type Detector
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Air Quality Monitors - 1746575 - RS Components, Ltd.
Specs
Display Digital
Sensor Technology Air quality meter
View Details
Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details