Roscid Technologies Datasheets for Humidity Transmitters

Humidity transmitters provide electrical outputs that are proportional to humidity inputs. They measure variables such as relative humidity, absolute humidity, specific humidity, moisture content, dew point, temperature, and pressure.
Humidity Transmitters: Learn more

Product Name Notes
Dew point or RH transmitter. User settable. Accuracy is +/-2% at 85RH at 85C (special calibration) 24 Vdc loop powered (4-20mA) Specifications Three foot cable between sensor and the electronics...
DPXO-70 series is the perfect unit for applications for compressed air, dryers, glove box, and dry gas The dew point transmitter uses a high density cross linked polymer film as...
The DewTran® -LC (patent pending) is a low cost, precision dew point chilled mirror transmitter that provides a quick and accurate measurement of dew point. The transmitter has one configuration...
The DewTran® Series (patent pending) is a low cost, precision chilled mirror hygrometer that provides quick and accurate measurements of dew point, air temperature, humidity, or barometric pressure measurements. The...
The DewTran® Series (patented technology) is a low cost, precision chilled mirror hygrometer that provides quick and accurate measurements of dew point, air temperature, humidity, or barometric pressure measurements. The...
The RO120 is a precision transmitter that provides quick and accurate humidity, barometric pressure, temperature, absolute pressure, and dew point measurements in a wide range of applications. It has a...