Roscid Technologies OEM Oxygen Analyzer OxyTrans LC OEM

Description
4 – 20 mA Loop Powered two wire Oxygen Transmitter Two Wire Process Oxygen analyzer The Model OxyTrans LC is simple, accurate and economic measurement of Oxygen at trace (ppm) levels and % levels. Four User Specific Measuring Range Offered The OxyTrans LC is offered in 4 different measuring ranges: 0-100 ppm, 0-1000ppm, 0-10000ppm and 0 – 25% of oxygen. The range must be specified at the time of order. Sensor The OxyTrans LC uses a special fuel cell to measure the oxygen concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and operating life. Calibration The calibration of the instrument for trace oxygen(PPM) measurements in gas, should be done with a calibration gas. The concentration can be chosen freely within the measuring range. In the percent range the unit can be calibrated with air. Features compact inexpensive Sensor with long operating life IP65 enclosure reverse voltage protection and temperature compensation no cross sensitivity to H2 gas
Datasheet
Description
4 – 20 mA Loop Powered two wire Oxygen Transmitter Two Wire Process Oxygen analyzer The Model OxyTrans LC is simple, accurate and economic measurement of Oxygen at trace (ppm) levels and % levels. Four User Specific Measuring Range Offered The OxyTrans LC is offered in 4 different measuring ranges: 0-100 ppm, 0-1000ppm, 0-10000ppm and 0 – 25% of oxygen. The range must be specified at the time of order. Sensor The OxyTrans LC uses a special fuel cell to measure the oxygen concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and operating life. Calibration The calibration of the instrument for trace oxygen(PPM) measurements in gas, should be done with a calibration gas. The concentration can be chosen freely within the measuring range. In the percent range the unit can be calibrated with air. Features compact inexpensive Sensor with long operating life IP65 enclosure reverse voltage protection and temperature compensation no cross sensitivity to H2 gas
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Oxygen Analyzer - OxyTrans LC OEM - Roscid Technologies
Woburn, MA, USA
OEM Oxygen Analyzer
OxyTrans LC OEM
OEM Oxygen Analyzer OxyTrans LC OEM
4 – 20 mA Loop Powered two wire Oxygen Transmitter Two Wire Process Oxygen analyzer The Model OxyTrans LC is simple, accurate and economic measurement of Oxygen at trace (ppm) levels and % levels. Four User Specific Measuring Range Offered The OxyTrans LC is offered in 4 different measuring ranges: 0-100 ppm, 0-1000ppm, 0-10000ppm and 0 – 25% of oxygen. The range must be specified at the time of order. Sensor The OxyTrans LC uses a special fuel cell to measure the oxygen concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and operating life. Calibration The calibration of the instrument for trace oxygen(PPM) measurements in gas, should be done with a calibration gas. The concentration can be chosen freely within the measuring range. In the percent range the unit can be calibrated with air. Features compact inexpensive Sensor with long operating life IP65 enclosure reverse voltage protection and temperature compensation no cross sensitivity to H2 gas

4 – 20 mA Loop Powered two wire Oxygen Transmitter

Two Wire Process Oxygen analyzer
The Model OxyTrans LC is simple, accurate and economic measurement of Oxygen at trace (ppm) levels and % levels.

Four User Specific Measuring Range Offered
The OxyTrans LC is offered in 4 different measuring ranges: 0-100 ppm, 0-1000ppm, 0-10000ppm and 0 – 25% of oxygen. The range must be specified at the time of order.

Sensor
The OxyTrans LC uses a special fuel cell to measure the oxygen concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and operating life.

Calibration
The calibration of the instrument for trace oxygen(PPM) measurements in gas, should be done with a calibration gas. The concentration can be chosen freely within the measuring range.
In the percent range the unit can be calibrated with air.

Features

  • compact
  • inexpensive
  • Sensor with long operating life
  • IP65 enclosure
  • reverse voltage protection and temperature compensation
  • no cross sensitivity to H2 gas
Supplier's Site Datasheet

Technical Specifications

  Roscid Technologies
Product Category Gas Instruments
Product Number OxyTrans LC OEM
Product Name OEM Oxygen Analyzer
Measurement Type %Volume; Trace
Application Process Gas
Gas Types Combustible; O2; (0-10000 ppm 0-25%)
Electrical Outputs Current
Instrument Type Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types CO2; H2; Methane (CH4) / Natural Gas; O2; SO2; (He, N2, Ar)
View Details
Air Sampler - PCE-AS1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display Digital
Instrument Type Monitor
Mounting Type Portable
View Details
Air Quality Monitors - 2097635 - RS Components, Ltd.
Specs
Display Digital
View Details
Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details