Roscid Technologies Datasheets for Gas Transmitters

Gas transmitters consist of an enclosure, sensor, and electronics that convert a signal from a gas sensor into an analog output signal (typically 4-20 mA).
Gas Transmitters: Learn more

Product Name Notes
4 – 20 mA Loop Powered two wire Oxygen Transmitter Two Wire Process Oxygen analyzer The Model OxyTrans LC is simple, accurate and economic measurement of Oxygen at trace (ppm)...
4 – 20 mA Loop Powered two wire Hydrogen Transmitter to be used in application where the O2 level is 0 ppm The Model H2Trans is simple, accurate...
Process Online Gas Transmitter The Hydro Transmitter from Roscid Technologies sets the standard for thermal conductivity detector-based applications within the process control industry. As a rugged transmitter, packaged in a...
Two Wire Process Oxygen Analyser The Model OxyTrans is simple, accurate and an economical way to measure traces and % ranges of Oxygen. The unit has a simple display and...
OxyP- This Model was made for fast, accurate and economic measurement of Oxygen at trace or percent levels. A simple operating and a large LCD-display allow easy and fast start-up...
The Model CH-Trans is simple, accurate and very simple to use in measuring the % levels of hydro carbons. three wire hydrocarbon transmitter The Model CH-Trans is simple, accurate and...
The Model CO Tracer is simple, accurate and very economic measurement of CO in the ppm levels. The sensor comes fully calibrated and requires no calibration for two years. The...
The Model CO2Tracer is simple, accurate and very economic measurement of CO2 levels. One User specific measuring range The unit is offered in three different ranges: 0 -500ppm, 0-5%, 0-25%...
The Model H2Trans is simple, accurate and economic measurement of Hydrogen at trace and % levels. A simple Display and one point calibration allow easy and fast start-up of the...
The Model O2Tracer is simple, accurate and very economic measurement of Oxygen at % levels. One User specific measuring range the unit will offer with different ranges between 0 –
The Model O2Tracer-M is simple to use, accurate and very economical. Features Oxygen Transmitter with a display 4 – 20 mA Loop Powered two wire Two Wire Process Oxygen analyzer...
The Model OxyTrans is simple, accurate and Economic measurement of Oxygen at trace and % levels. A simple Display and one point calibration allow easy and fast start-up of the...