Roscid Technologies CO2 Analyzer CO2Tracer

Description
The Model CO2Tracer is simple, accurate and very economic measurement of CO2 levels. One User specific measuring range The unit is offered in three different ranges: 0 -500ppm, 0-5%, 0-25% Sensor The CO2Tracer uses a special infrared cell to measure the CO2 concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and has a long operating life. Calibration The sensor comes fully calibrated and requires no calibration for two years. After that period it can be calibrated on a calibration gas. The sensor will typically last over 5 years. Features compact inexpensive Sensor with long operating life IP65 enclosure reverse voltage protection and temperature compensation
Datasheet
Description
The Model CO2Tracer is simple, accurate and very economic measurement of CO2 levels. One User specific measuring range The unit is offered in three different ranges: 0 -500ppm, 0-5%, 0-25% Sensor The CO2Tracer uses a special infrared cell to measure the CO2 concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and has a long operating life. Calibration The sensor comes fully calibrated and requires no calibration for two years. After that period it can be calibrated on a calibration gas. The sensor will typically last over 5 years. Features compact inexpensive Sensor with long operating life IP65 enclosure reverse voltage protection and temperature compensation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CO2 Analyzer - CO2Tracer - Roscid Technologies
Woburn, MA, USA
CO2 Analyzer
CO2Tracer
CO2 Analyzer CO2Tracer
The Model CO2Tracer is simple, accurate and very economic measurement of CO2 levels. One User specific measuring range The unit is offered in three different ranges: 0 -500ppm, 0-5%, 0-25% Sensor The CO2Tracer uses a special infrared cell to measure the CO2 concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and has a long operating life. Calibration The sensor comes fully calibrated and requires no calibration for two years. After that period it can be calibrated on a calibration gas. The sensor will typically last over 5 years. Features compact inexpensive Sensor with long operating life IP65 enclosure reverse voltage protection and temperature compensation

The Model CO2Tracer is simple, accurate and very economic measurement of CO2 levels.

One User specific measuring range

The unit is offered in three different ranges: 0 -500ppm, 0-5%, 0-25%

Sensor

The CO2Tracer uses a special infrared cell to measure the CO2 concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and has a long operating life.

Calibration

The sensor comes fully calibrated and requires no calibration for two years. After that period it can be calibrated on a calibration gas. The sensor will typically last over 5 years.

Features

  • compact
  • inexpensive
  • Sensor with long operating life
  • IP65 enclosure
  • reverse voltage protection and temperature compensation
Supplier's Site Datasheet

Technical Specifications

  Roscid Technologies
Product Category Gas Instruments
Product Number CO2Tracer
Product Name CO2 Analyzer
Measurement Type %Volume; Trace
Gas Types CO2; (0-500ppm 0-25%)
Electrical Outputs Current
Instrument Type Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Gas Monitor - General Monitors S5000 - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Application Ambient Air Monitoring; Process Gas
Gas Types Toxic; Combustible; NH3; (0-100 ppm, 0-1000 ppm); CO2; (0-2000, 0-5000, 0-10000, 0-30000, 0-50000 ppm); CO; (0-100, 0-500, 0-1000 ppm); Cl2; (0-5, 0-10. 0-20 ppm); Hydrocarbons; (0-100% LEL); H2; (0-1000 ppm); HCl; (0-50ppm); H2S; (0-10, 0-20, 0-50, 0-100, 0-500 ppm); Methane (CH4) / Natural Gas; (0-100% LEL); NO; (0-100ppm); NO2; (0-10 ppm); O2; (0-25 %); SO2; (0-25 ppm, 0-100 ppm)
View Details
Total and Multi-Element Lab Analyzer - 2010L - C.I. Analytics, Inc.
Specs
Measurement Type %Volume
Instrument Type Analyzer
Sensor Technology Advanced Dry Colorimetric Sensi-Tape® with Tri-Color adaptive optics block
View Details
New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details
SC-04 Ammonia (NH3) Portable Gas Monitor -  - DOD Technologies Inc.
Specs
Display Digital
Features Intrinsically Safe
Instrument Type Monitor
View Details