Roscid Technologies Datasheets for Hygrometers and Humidity Measurement Instruments

Hygrometers and humidity measurement instruments test for absolute humidity, relative humidity, or dew point in air.
Hygrometers and Humidity Measurement Instruments: Learn more

Product Name Notes
Features: -110C to +20C dewpoint sensor Fast, Accurate and Repeatable Small & Lightweight State-of-the-art electronics & software 316 Stainless Steel & PTFE Wetted parts NIST calibrations Stainless Steel IP68 housing...
Dew point or RH transmitter. User settable. Accuracy is +/-2% at 85RH at 85C (special calibration) 24 Vdc loop powered (4-20mA) Specifications Three foot cable between sensor and the electronics...
DPXO-70 series is the perfect unit for applications for compressed air, dryers, glove box, and dry gas The dew point transmitter uses a high density cross linked polymer film as...
The DewTran® -LC (patent pending) is a low cost, precision dew point chilled mirror transmitter that provides a quick and accurate measurement of dew point. The transmitter has one configuration...
The DewTran® Series (patent pending) is a low cost, precision chilled mirror hygrometer that provides quick and accurate measurements of dew point, air temperature, humidity, or barometric pressure measurements. The...
The DewTran® Series (patented technology) is a low cost, precision chilled mirror hygrometer that provides quick and accurate measurements of dew point, air temperature, humidity, or barometric pressure measurements. The...
The RO120 is a precision transmitter that provides quick and accurate humidity, barometric pressure, temperature, absolute pressure, and dew point measurements in a wide range of applications. It has a...
The TMA-2100 can accurately measure low levels of trace moisture in either PPMv or Degree C or F to -/+ 0.2C. It is very responsive and repeatable to 0.8C and...