Roscid Technologies M-Oxygen Transmitter O2Tracer-M

Description
The Model O2Tracer-M is simple to use, accurate and very economical. Features Oxygen Transmitter with a display 4 – 20 mA Loop Powered two wire Two Wire Process Oxygen analyzer Calibration : performed at Ambient O2 Accuracy : +/- 2% FSD T= const. +/- 5% FSD 0>T>50°C Response time : 90 % FSD at 25°C 0 – 100% < 10 s Operating : 0 – 50°C Temperature Pressure : 0.1 – 1 bar
Datasheet
Description
The Model O2Tracer-M is simple to use, accurate and very economical. Features Oxygen Transmitter with a display 4 – 20 mA Loop Powered two wire Two Wire Process Oxygen analyzer Calibration : performed at Ambient O2 Accuracy : +/- 2% FSD T= const. +/- 5% FSD 0>T>50°C Response time : 90 % FSD at 25°C 0 – 100% < 10 s Operating : 0 – 50°C Temperature Pressure : 0.1 – 1 bar
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M-Oxygen Transmitter - O2Tracer-M - Roscid Technologies
Woburn, MA, USA
M-Oxygen Transmitter
O2Tracer-M
M-Oxygen Transmitter O2Tracer-M
The Model O2Tracer-M is simple to use, accurate and very economical. Features Oxygen Transmitter with a display 4 – 20 mA Loop Powered two wire Two Wire Process Oxygen analyzer Calibration : performed at Ambient O2 Accuracy : +/- 2% FSD T= const. +/- 5% FSD 0>T>50°C Response time : 90 % FSD at 25°C 0 – 100% < 10 s Operating : 0 – 50°C Temperature Pressure : 0.1 – 1 bar

The Model O2Tracer-M is simple to use, accurate and very economical.

Features

Oxygen Transmitter with a display
4 – 20 mA Loop Powered two wire
Two Wire Process Oxygen analyzer

  • Calibration : performed at Ambient O2
  • Accuracy : +/- 2% FSD T= const.
    +/- 5% FSD 0>T>50°C
  • Response time : 90 % FSD at 25°C
    0 – 100% < 10 s
  • Operating : 0 – 50°C Temperature
  • Pressure : 0.1 – 1 bar
Supplier's Site Datasheet

Technical Specifications

  Roscid Technologies
Product Category Gas Instruments
Product Number O2Tracer-M
Product Name M-Oxygen Transmitter
Measurement Type %Volume
Application Process Gas
Gas Types Combustible; O2; (0-25%)
Electrical Outputs Current
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Gas Monitor - Z-Gard® S MPO Single Gas Sensor - MSA Safety
Specs
Measurement Type %LEL or %LFL; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; CO; (0-100 ppm, 0-200 ppm); NO2; (0-10 ppm)
View Details
Multi Sensor Aspirated Based Monitoring System - Model SA-6XES - Safeguard Analytics
Specs
Measurement Type %LEL or %LFL; %Volume; Trace; Leakage
Application Personal Exposure Monitoring; Confined Space Entry; Continuous Emissions Monitoring; Ambient Air Monitoring
Gas Types Toxic; Combustible; (Oxygen Deficiency, VOCs, Refrigerants)
View Details
CO2 Analyzer - PCE-AC 2000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Trace
Gas Types CO2
Display Digital
View Details
Air Quality Monitors - 1749558 - RS Components, Ltd.
Specs
Display Digital
Sensor Technology Air quality meter
View Details