Roscid Technologies Oxygen Analyzer O2 Tracer

Description
The Model O2Tracer is simple, accurate and very economic measurement of Oxygen at % levels. One User specific measuring range the unit will offer with different ranges between 0 – 100% of oxygen. Typical range is 0- 25% Sensor The O2Tracer uses a special fuel cell to measure the oxygen concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and operating life. Calibration The calibration of the instrument for % oxygen measurements in gas should be done with a calibration gas or on air. Features compact inexpensive IP65 enclosure reverse voltage protection and temperature compensation
Datasheet
Description
The Model O2Tracer is simple, accurate and very economic measurement of Oxygen at % levels. One User specific measuring range the unit will offer with different ranges between 0 – 100% of oxygen. Typical range is 0- 25% Sensor The O2Tracer uses a special fuel cell to measure the oxygen concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and operating life. Calibration The calibration of the instrument for % oxygen measurements in gas should be done with a calibration gas or on air. Features compact inexpensive IP65 enclosure reverse voltage protection and temperature compensation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oxygen Analyzer - O2 Tracer - Roscid Technologies
Woburn, MA, USA
Oxygen Analyzer
O2 Tracer
Oxygen Analyzer O2 Tracer
The Model O2Tracer is simple, accurate and very economic measurement of Oxygen at % levels. One User specific measuring range the unit will offer with different ranges between 0 – 100% of oxygen. Typical range is 0- 25% Sensor The O2Tracer uses a special fuel cell to measure the oxygen concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and operating life. Calibration The calibration of the instrument for % oxygen measurements in gas should be done with a calibration gas or on air. Features compact inexpensive IP65 enclosure reverse voltage protection and temperature compensation

The Model O2Tracer is simple, accurate and very economic measurement of Oxygen at % levels.

One User specific measuring range

the unit will offer with different ranges between 0 – 100% of oxygen. Typical range is 0- 25%

Sensor

The O2Tracer uses a special fuel cell to measure the oxygen concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and operating life.

Calibration

The calibration of the instrument for % oxygen measurements in gas should be done with a calibration gas or on air.

  • Features
  • compact
  • inexpensive
  • IP65 enclosure
  • reverse voltage protection and temperature compensation
Supplier's Site Datasheet

Technical Specifications

  Roscid Technologies
Product Category Gas Instruments
Product Number O2 Tracer
Product Name Oxygen Analyzer
Measurement Type %Volume
Application Process Gas
Gas Types Combustible; O2; (0-100%)
Electrical Outputs Current
Instrument Type Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types CO2; H2; Methane (CH4) / Natural Gas; O2; SO2; (He, N2, Ar)
View Details
CFC / HFC Refrigerant Gas Detector - PCE-LD 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Leakage
Gas Types (CFC / HFC Refrigerant Gas)
Features Audible or Visual Alarms
View Details
Air Quality Monitors - 2525132 - RS Components, Ltd.
Specs
Gas Types CO
Operating Temperature 122 F (50 C)
Operating Humidity 100 %
View Details
Flue Gas Oxygen Analyzer - WDG 1210 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details