Roscid Technologies Thermal Conductivity Gas Transmitter Hydro-Trans

Description
Process Online Gas Transmitter The Hydro Transmitter from Roscid Technologies sets the standard for thermal conductivity detector-based applications within the process control industry. As a rugged transmitter, packaged in a weatherproof housing, the Hydro Trans is suitable for use in harsh, hazardous outdoor environments. Using a novel, solid-state thermal conductivity sensor, this cost-effective transmitter can be configured to detect H2, He, N2, Ar, CO2 or several other gases of interest in binary or multi-component sample gas mixtures. Features of the analyzer Unique, long-life, solid-state, TC sensor design No reference gas requirements Temperature controlled TCD providing excellent zero and span stability over a wide temperature range Intrinsically safe design allowing for use in hazardous areas Robust, weatherproof housing suitable for outdoor installations Linearized 4-20 mA signal output Small, space-saving, compact design Simple to install Applications Power plant: H2 purity analysis on turbine generator purge gas Petrochemical plant: H2 purity analysis on H2 / HC recycle gas streams, redesulfurization, and tail gas treatment processes Air separation plant: Bulk gas purity monitoring and welding / diving / cal gas cylinder verification Heat treating: Annealing furnace blanket gas monitoring Electrolysis: H2 purity analysis in O2 Fuel cell development: Methane feed gas purity analysis and reformer efficiency
Datasheet
Description
Process Online Gas Transmitter The Hydro Transmitter from Roscid Technologies sets the standard for thermal conductivity detector-based applications within the process control industry. As a rugged transmitter, packaged in a weatherproof housing, the Hydro Trans is suitable for use in harsh, hazardous outdoor environments. Using a novel, solid-state thermal conductivity sensor, this cost-effective transmitter can be configured to detect H2, He, N2, Ar, CO2 or several other gases of interest in binary or multi-component sample gas mixtures. Features of the analyzer Unique, long-life, solid-state, TC sensor design No reference gas requirements Temperature controlled TCD providing excellent zero and span stability over a wide temperature range Intrinsically safe design allowing for use in hazardous areas Robust, weatherproof housing suitable for outdoor installations Linearized 4-20 mA signal output Small, space-saving, compact design Simple to install Applications Power plant: H2 purity analysis on turbine generator purge gas Petrochemical plant: H2 purity analysis on H2 / HC recycle gas streams, redesulfurization, and tail gas treatment processes Air separation plant: Bulk gas purity monitoring and welding / diving / cal gas cylinder verification Heat treating: Annealing furnace blanket gas monitoring Electrolysis: H2 purity analysis in O2 Fuel cell development: Methane feed gas purity analysis and reformer efficiency
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Conductivity Gas Transmitter - Hydro-Trans - Roscid Technologies
Woburn, MA, USA
Thermal Conductivity Gas Transmitter
Hydro-Trans
Thermal Conductivity Gas Transmitter Hydro-Trans
Process Online Gas Transmitter The Hydro Transmitter from Roscid Technologies sets the standard for thermal conductivity detector-based applications within the process control industry. As a rugged transmitter, packaged in a weatherproof housing, the Hydro Trans is suitable for use in harsh, hazardous outdoor environments. Using a novel, solid-state thermal conductivity sensor, this cost-effective transmitter can be configured to detect H2, He, N2, Ar, CO2 or several other gases of interest in binary or multi-component sample gas mixtures. Features of the analyzer Unique, long-life, solid-state, TC sensor design No reference gas requirements Temperature controlled TCD providing excellent zero and span stability over a wide temperature range Intrinsically safe design allowing for use in hazardous areas Robust, weatherproof housing suitable for outdoor installations Linearized 4-20 mA signal output Small, space-saving, compact design Simple to install Applications Power plant: H2 purity analysis on turbine generator purge gas Petrochemical plant: H2 purity analysis on H2 / HC recycle gas streams, redesulfurization, and tail gas treatment processes Air separation plant: Bulk gas purity monitoring and welding / diving / cal gas cylinder verification Heat treating: Annealing furnace blanket gas monitoring Electrolysis: H2 purity analysis in O2 Fuel cell development: Methane feed gas purity analysis and reformer efficiency

Process Online Gas Transmitter

The Hydro Transmitter from Roscid Technologies sets the standard for thermal conductivity detector-based applications within the process control industry. As a rugged transmitter, packaged in a weatherproof housing, the Hydro Trans is suitable for use in harsh, hazardous outdoor environments. Using a novel, solid-state thermal conductivity sensor, this cost-effective transmitter can be configured to detect H2, He, N2, Ar, CO2 or several other gases of interest in binary or multi-component sample gas mixtures.

  • Features of the analyzer
  • Unique, long-life, solid-state, TC sensor design
  • No reference gas requirements
  • Temperature controlled TCD providing excellent zero and span stability over a wide temperature range
  • Intrinsically safe design allowing for use in hazardous areas
  • Robust, weatherproof housing suitable for outdoor installations
  • Linearized 4-20 mA signal output
  • Small, space-saving, compact design
  • Simple to install
  • Applications
  • Power plant: H2 purity analysis on turbine generator purge gas
  • Petrochemical plant: H2 purity analysis on H2 / HC recycle gas streams, redesulfurization, and tail gas treatment processes
  • Air separation plant: Bulk gas purity monitoring and welding / diving / cal gas cylinder verification
  • Heat treating: Annealing furnace blanket gas monitoring
  • Electrolysis: H2 purity analysis in O2
  • Fuel cell development: Methane feed gas purity analysis and reformer efficiency
Supplier's Site Datasheet

Technical Specifications

  Roscid Technologies
Product Category Gas Instruments
Product Number Hydro-Trans
Product Name Thermal Conductivity Gas Transmitter
Application Process Gas
Gas Types CO2; H2; (N2, Ar, He)
Electrical Outputs Current
Instrument Type Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Hydrogen Fluoride Trace Gas Analyzer -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measurement Type Trace
Application Ambient Air Monitoring; Process Gas
Gas Types HF; Water Vapor
View Details
Gas Monitor - ULTIMA® X5000 - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3; (0-100 ppm, 0-1000 ppm); CO2; (0-2%, 0-5% Vol); CO; (0-100, 0-500, 0-1000 ppm); Cl2; (0-5, 0-10. 0-20 ppm); Hydrocarbons; (0-100% LEL); H2; (0-1000 ppm); HCl; (0-50ppm); H2S; (0-10, 0-50, 0-100 ppm); Methane (CH4) / Natural Gas; (0-100% LEL); NO; (0-100ppm); NO2; (0-10 ppm); O2; (0-25%); SO2; (0-25 ppm, 0-100 ppm)
View Details
GPR-x800(A)IS Trace and Percent Process Oxygen Analyzers -  - Analytical Industries Inc.
Specs
Gas Types O2
Features Audible or Visual Alarms; Hazardous Environment
Instrument Type Analyzer
View Details
Scalable Gas Detection Control System - Model SCX-4000MA - Safeguard Analytics
Specs
Measurement Type %LEL or %LFL; %Volume; Trace; Leakage
Application Personal Exposure Monitoring; Confined Space Entry; Continuous Emissions Monitoring; Ambient Air Monitoring
Gas Types Toxic; Combustible; (Oxygen Deficiency, VOCs, Refrigerants)
View Details