Roscid Technologies CH Transmitter CH-Trans

Description
The Model CH-Trans is simple, accurate and very simple to use in measuring the % levels of hydro carbons. three wire hydrocarbon transmitter The Model CH-Trans is simple, accurate and very simple to use in measuring the % levels of hydro carbons. One User specific measuring range The unit offers different ranges between 0 – 100% of CH. A list of different hydro carbon sensors are found on the this spec sheet Sensor The CH Trans uses a special infrared cell to measure the CH concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and has a long operating life. Calibration The sensor comes fully calibrated and requires no calibration for two years. After that period it can be calibrated on a calibration gas. The sensor will typically last over 5 years. Features compact inexpensive Sensor with long operating life IP65 enclosure reverse voltage protection and temperature compensation
Description
The Model CH-Trans is simple, accurate and very simple to use in measuring the % levels of hydro carbons. three wire hydrocarbon transmitter The Model CH-Trans is simple, accurate and very simple to use in measuring the % levels of hydro carbons. One User specific measuring range The unit offers different ranges between 0 – 100% of CH. A list of different hydro carbon sensors are found on the this spec sheet Sensor The CH Trans uses a special infrared cell to measure the CH concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and has a long operating life. Calibration The sensor comes fully calibrated and requires no calibration for two years. After that period it can be calibrated on a calibration gas. The sensor will typically last over 5 years. Features compact inexpensive Sensor with long operating life IP65 enclosure reverse voltage protection and temperature compensation

Suppliers

Company
Product
Description
Supplier Links
CH Transmitter - CH-Trans - Roscid Technologies
Woburn, MA, USA
CH Transmitter
CH-Trans
CH Transmitter CH-Trans
The Model CH-Trans is simple, accurate and very simple to use in measuring the % levels of hydro carbons. three wire hydrocarbon transmitter The Model CH-Trans is simple, accurate and very simple to use in measuring the % levels of hydro carbons. One User specific measuring range The unit offers different ranges between 0 – 100% of CH. A list of different hydro carbon sensors are found on the this spec sheet Sensor The CH Trans uses a special infrared cell to measure the CH concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and has a long operating life. Calibration The sensor comes fully calibrated and requires no calibration for two years. After that period it can be calibrated on a calibration gas. The sensor will typically last over 5 years. Features compact inexpensive Sensor with long operating life IP65 enclosure reverse voltage protection and temperature compensation

The Model CH-Trans is simple, accurate and
very simple to use in measuring the % levels of hydro carbons.

three wire hydrocarbon transmitter

The Model CH-Trans is simple, accurate and very simple to use in measuring the % levels of hydro carbons.

One User specific measuring range

The unit offers different ranges between 0 – 100% of CH. A list of different hydro carbon sensors are found on the this spec sheet

Sensor

The CH Trans uses a special infrared cell to measure the CH concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and has a long operating life.

Calibration

The sensor comes fully calibrated and requires no calibration for two years. After that period it can be calibrated on a calibration gas. The sensor will typically last over 5 years.

Features

  • compact
  • inexpensive
  • Sensor with long operating life
  • IP65 enclosure
  • reverse voltage protection and temperature compensation
Supplier's Site

Technical Specifications

  Roscid Technologies
Product Category Gas Instruments
Product Number CH-Trans
Product Name CH Transmitter
Measurement Type %Volume
Application Process Gas
Gas Types Combustible; Hydrocarbons; (0-100%)
Electrical Outputs Current
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Gas Monitor - Z-Gard® COmbo - MSA Safety
Specs
Measurement Type %LEL or %LFL; Trace
Application Ambient Air Monitoring
Gas Types Combustible; CO; (0-100 ppm, 0-200 ppm); NO2; (0-100 ppm, 0-200 ppm)
View Details
Multiple Impurity Lab Analyzer - 9600L - C.I. Analytics, Inc.
Specs
Measurement Type %Volume
Instrument Type Analyzer
Sensor Technology Advanced dry colorimetry Sensi-Tape® and Tri-Color adaptive optics block
View Details
Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details