Roscid Technologies Dew Point and CO Analyzer DCM 28

Description
This medical gas analyzer is designed for fast, accurate and economic measurement of CO and Dew Point in medical air applications. A simple menu-driven software and LED-display allows easy and fast start-up of the instrument. Ranges The CO can be measured in the range of 0 – 50 ppm and the dew point in the range of -40°C up to 60°C. Alarms 2 programmable alarm contacts, 1form B 3A at 250Vac This unit includes an alarm out via contact and an audio alarm (95 db). Relay Set points for Dew Point and CO. Sensor operating life The CO sensor is an electrochemical sensor. It gives you a sensor life of 2 years with a drift Rate of < 5%/yr. The drift can be corrected via calibration using a calibration gas if necessary. The RH capacitance sensor is durable and can be either recalibrated or replaced in the field very quickly by exchanging sensor tips while maintaining the sensor accuracy
Datasheet
Description
This medical gas analyzer is designed for fast, accurate and economic measurement of CO and Dew Point in medical air applications. A simple menu-driven software and LED-display allows easy and fast start-up of the instrument. Ranges The CO can be measured in the range of 0 – 50 ppm and the dew point in the range of -40°C up to 60°C. Alarms 2 programmable alarm contacts, 1form B 3A at 250Vac This unit includes an alarm out via contact and an audio alarm (95 db). Relay Set points for Dew Point and CO. Sensor operating life The CO sensor is an electrochemical sensor. It gives you a sensor life of 2 years with a drift Rate of < 5%/yr. The drift can be corrected via calibration using a calibration gas if necessary. The RH capacitance sensor is durable and can be either recalibrated or replaced in the field very quickly by exchanging sensor tips while maintaining the sensor accuracy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dew Point and CO Analyzer - DCM 28 - Roscid Technologies
Woburn, MA, USA
Dew Point and CO Analyzer
DCM 28
Dew Point and CO Analyzer DCM 28
This medical gas analyzer is designed for fast, accurate and economic measurement of CO and Dew Point in medical air applications. A simple menu-driven software and LED-display allows easy and fast start-up of the instrument. Ranges The CO can be measured in the range of 0 – 50 ppm and the dew point in the range of -40°C up to 60°C. Alarms 2 programmable alarm contacts, 1form B 3A at 250Vac This unit includes an alarm out via contact and an audio alarm (95 db). Relay Set points for Dew Point and CO. Sensor operating life The CO sensor is an electrochemical sensor. It gives you a sensor life of 2 years with a drift Rate of < 5%/yr. The drift can be corrected via calibration using a calibration gas if necessary. The RH capacitance sensor is durable and can be either recalibrated or replaced in the field very quickly by exchanging sensor tips while maintaining the sensor accuracy

This medical gas analyzer is designed for fast, accurate and economic measurement of CO and Dew Point in medical air applications. A simple menu-driven software and LED-display allows easy and fast start-up of the instrument.

Ranges

The CO can be measured in the range of 0 – 50 ppm and the dew point in the range of -40°C up to 60°C.

Alarms

2 programmable alarm contacts, 1form B 3A at 250Vac This unit includes an alarm out via contact and an audio alarm (95 db). Relay Set points for Dew Point and CO.

Sensor operating life

The CO sensor is an electrochemical sensor. It gives you a sensor life of 2 years with a drift Rate of < 5%/yr. The drift can be corrected via calibration using a calibration gas if necessary. The RH capacitance sensor is durable and can be either recalibrated or replaced in the field very quickly by exchanging sensor tips while maintaining the sensor accuracy

Supplier's Site Datasheet

Technical Specifications

  Roscid Technologies
Product Category Gas Instruments
Product Number DCM 28
Product Name Dew Point and CO Analyzer
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; CO; (0-50ppm)
Electrical Outputs Current
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details
Airborne Particle-Counting Hygiene Meter - PCE-RCM 12 - PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; Combustible; CO2; (0 ... 9999 ppm); Water Vapor; (0 ... 100 % r.H.); (Formaldehyde (HCHO))
Display Digital
Instrument Type Detector
View Details
Air Quality Monitors - 2121725 - RS Components, Ltd.
Specs
Operating Temperature 122 F (50 C)
Operating Humidity 90 %
View Details
Carbon Monoxide Detector - Millwatch - LAND
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types Toxic; CO; (0-100 to 0-4,000 ppm)
View Details