Roscid Technologies CO Analyzer COTracer

Description
The Model CO Tracer is simple, accurate and very economic measurement of CO in the ppm levels. The sensor comes fully calibrated and requires no calibration for two years. The CO Tracer uses a special electro chemical cell to measure the CO concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and has a long operating life. After that period it can be calibrated on a calibration gas. compact inexpensive Sensor with long operating life IP65 enclosure reverse voltage protection temperature compensation
Datasheet
Description
The Model CO Tracer is simple, accurate and very economic measurement of CO in the ppm levels. The sensor comes fully calibrated and requires no calibration for two years. The CO Tracer uses a special electro chemical cell to measure the CO concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and has a long operating life. After that period it can be calibrated on a calibration gas. compact inexpensive Sensor with long operating life IP65 enclosure reverse voltage protection temperature compensation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CO Analyzer - COTracer - Roscid Technologies
Woburn, MA, USA
CO Analyzer
COTracer
CO Analyzer COTracer
The Model CO Tracer is simple, accurate and very economic measurement of CO in the ppm levels. The sensor comes fully calibrated and requires no calibration for two years. The CO Tracer uses a special electro chemical cell to measure the CO concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and has a long operating life. After that period it can be calibrated on a calibration gas. compact inexpensive Sensor with long operating life IP65 enclosure reverse voltage protection temperature compensation

The Model CO Tracer is simple, accurate and very economic measurement of CO in the ppm levels. The sensor comes fully calibrated and requires no calibration for two years. The CO Tracer uses a special electro chemical cell to measure the CO concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and has a long operating life. After that period it can be calibrated on a calibration gas.

  • compact
  • inexpensive
  • Sensor with long operating life
  • IP65 enclosure
  • reverse voltage protection
  • temperature compensation
Supplier's Site Datasheet

Technical Specifications

  Roscid Technologies
Product Category Gas Instruments
Product Number COTracer
Product Name CO Analyzer
Measurement Type Trace
Gas Types Toxic; Combustible; CO; (0-50ppm)
Electrical Outputs Current
Instrument Type Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details
Gas Detector - PCE-WMM 50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types CO2
View Details
Air Quality Monitors - 2525132 - RS Components, Ltd.
Specs
Gas Types CO
Operating Temperature 122 F (50 C)
Operating Humidity 100 %
View Details
Flue Gas Oxygen Analyzer - WDG 1210 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details