Roscid Technologies Hydrogen Trace-level Transmitter H2Trans-ZO

Description
4 – 20 mA Loop Powered two wire Hydrogen Transmitter to be used in application where the O2 level is 0 ppm The Model H2Trans is simple, accurate and economic measurement of Hydrogen at trace levels. A simple Display and one point calibration allow easy and fast start-up of the instrument. © User specific measuring range The unit can be ordered with either of the following two ranges: between 0 ppm – 100 ppm or 0-10000ppm © Sensor The H2Trans uses a special fuel cell to measure the hydrogen concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and operating life. Calibration The calibration of the instrument for trace hydrogen measurements in gas, should be done with a calibration gas. The concentration can be chosen freely within the measuring range. In the percent range the unit can calibrated with air. © Features Compact Inexpensive Sensor with long operating life IP65 enclosure Reverse voltage protection and temperature compensation
Datasheet
Description
4 – 20 mA Loop Powered two wire Hydrogen Transmitter to be used in application where the O2 level is 0 ppm The Model H2Trans is simple, accurate and economic measurement of Hydrogen at trace levels. A simple Display and one point calibration allow easy and fast start-up of the instrument. © User specific measuring range The unit can be ordered with either of the following two ranges: between 0 ppm – 100 ppm or 0-10000ppm © Sensor The H2Trans uses a special fuel cell to measure the hydrogen concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and operating life. Calibration The calibration of the instrument for trace hydrogen measurements in gas, should be done with a calibration gas. The concentration can be chosen freely within the measuring range. In the percent range the unit can calibrated with air. © Features Compact Inexpensive Sensor with long operating life IP65 enclosure Reverse voltage protection and temperature compensation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydrogen Trace-level Transmitter - H2Trans-ZO - Roscid Technologies
Woburn, MA, USA
Hydrogen Trace-level Transmitter
H2Trans-ZO
Hydrogen Trace-level Transmitter H2Trans-ZO
4 – 20 mA Loop Powered two wire Hydrogen Transmitter to be used in application where the O2 level is 0 ppm The Model H2Trans is simple, accurate and economic measurement of Hydrogen at trace levels. A simple Display and one point calibration allow easy and fast start-up of the instrument. © User specific measuring range The unit can be ordered with either of the following two ranges: between 0 ppm – 100 ppm or 0-10000ppm © Sensor The H2Trans uses a special fuel cell to measure the hydrogen concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and operating life. Calibration The calibration of the instrument for trace hydrogen measurements in gas, should be done with a calibration gas. The concentration can be chosen freely within the measuring range. In the percent range the unit can calibrated with air. © Features Compact Inexpensive Sensor with long operating life IP65 enclosure Reverse voltage protection and temperature compensation

4 – 20 mA Loop Powered two wire Hydrogen Transmitter to be used in application where the O2 level is 0 ppm

The Model H2Trans is simple, accurate and economic measurement of Hydrogen at trace levels.

A simple Display and one point calibration allow easy and fast start-up of the instrument.

© User specific measuring range

The unit can be ordered with either of the following two ranges: between 0 ppm – 100 ppm or 0-10000ppm

© Sensor

The H2Trans uses a special fuel cell to measure the hydrogen concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and operating life.

Calibration

The calibration of the instrument for trace hydrogen measurements in gas, should be done with a calibration gas. The concentration can be chosen freely within the measuring range.

In the percent range the unit can calibrated with air.

© Features

  • Compact
  • Inexpensive
  • Sensor with long operating life
  • IP65 enclosure
  • Reverse voltage protection and temperature compensation
Supplier's Site Datasheet

Technical Specifications

  Roscid Technologies
Product Category Gas Instruments
Product Number H2Trans-ZO
Product Name Hydrogen Trace-level Transmitter
Measurement Type Trace
Application Process Gas
Gas Types H2; (0 - 100 or 0 - 10000 ppm H2)
Electrical Outputs Current
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Gas Monitor - TG5000 - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Application Confined Space Entry; Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3; (0-100, 0-1000 ppm); CO2; (0-2, 0-5% Vol); CO; (0-100, 0-500 ppm); Cl2; (0-5, 0-10, 0-20 ppm); ClO2; Hydrocarbons; (0-100% LEL); H2; (0-1000 ppm); HCl; (0-50 ppm); HCN; (0-50 ppm); HF; (0-10 ppm); H2S; (0-10, 0-50, 0-100 ppm); Methane (CH4) / Natural Gas; (0-100% LEL); NO2; (0-10 ppm); O2; (0-25%); SO2; (0-25 ppm)
View Details
Multiple Impurity Lab Analyzer - 9600L - C.I. Analytics, Inc.
Specs
Measurement Type %Volume
Instrument Type Analyzer
Sensor Technology Advanced dry colorimetry Sensi-Tape® and Tri-Color adaptive optics block
View Details
Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types CO2; H2; Methane (CH4) / Natural Gas; O2; SO2; (He, N2, Ar)
View Details
G7c Portable Cellular Connected Monitor -  - DOD Technologies Inc.
Specs
Gas Types Combustible
Display Digital
Features Audible or Visual Alarms; Data Logger
View Details