Roscid Technologies Oxygen and Water Dual Analyzer Oxymaster 16TW

Description
The Model Oxymaster is made for fast, accurate and economic measurement of Oxygen at trace levels. A simple menu-driven software, touch pad and large LCD-display allow easy and fast start-up of the Oxymaster instrument. Specifications Measuring range: 0 – 8000 ppb O2 free programmable lowest range 0-10 ppb Calibration : saturation on air Accuracy: +/- 2% FSD ( T= const.) +/- 5% FSD Resolution: 0,1 ppb to 100 ppb 1 ppb from 100 to 8000 ppb Response time: 98 % response in 90 seconds at 25°C Operating temperature: 5 – 45°C Sample pressure: 0,2 – 1 bar Output signal: 4 -20 mA/DC Display: Graphic Alarm: 1 free programmable Alarm System diagnostics: Self diagnosis with relay output Data Logger : 10000 readings, Interval programmable Voltage: 85 – 230 VAC, 44/60 Hz 24 VDC Sensor warranty maintenance: 1 year under normal use and Size ( Mounting size ): 9 x 7.5 x 7.5 ( W x H x D ) Weight: 7 lb.
Datasheet
Description
The Model Oxymaster is made for fast, accurate and economic measurement of Oxygen at trace levels. A simple menu-driven software, touch pad and large LCD-display allow easy and fast start-up of the Oxymaster instrument. Specifications Measuring range: 0 – 8000 ppb O2 free programmable lowest range 0-10 ppb Calibration : saturation on air Accuracy: +/- 2% FSD ( T= const.) +/- 5% FSD Resolution: 0,1 ppb to 100 ppb 1 ppb from 100 to 8000 ppb Response time: 98 % response in 90 seconds at 25°C Operating temperature: 5 – 45°C Sample pressure: 0,2 – 1 bar Output signal: 4 -20 mA/DC Display: Graphic Alarm: 1 free programmable Alarm System diagnostics: Self diagnosis with relay output Data Logger : 10000 readings, Interval programmable Voltage: 85 – 230 VAC, 44/60 Hz 24 VDC Sensor warranty maintenance: 1 year under normal use and Size ( Mounting size ): 9 x 7.5 x 7.5 ( W x H x D ) Weight: 7 lb.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oxygen and Water Dual Analyzer - Oxymaster 16TW - Roscid Technologies
Woburn, MA, USA
Oxygen and Water Dual Analyzer
Oxymaster 16TW
Oxygen and Water Dual Analyzer Oxymaster 16TW
The Model Oxymaster is made for fast, accurate and economic measurement of Oxygen at trace levels. A simple menu-driven software, touch pad and large LCD-display allow easy and fast start-up of the Oxymaster instrument. Specifications Measuring range: 0 – 8000 ppb O2 free programmable lowest range 0-10 ppb Calibration : saturation on air Accuracy: +/- 2% FSD ( T= const.) +/- 5% FSD Resolution: 0,1 ppb to 100 ppb 1 ppb from 100 to 8000 ppb Response time: 98 % response in 90 seconds at 25°C Operating temperature: 5 – 45°C Sample pressure: 0,2 – 1 bar Output signal: 4 -20 mA/DC Display: Graphic Alarm: 1 free programmable Alarm System diagnostics: Self diagnosis with relay output Data Logger : 10000 readings, Interval programmable Voltage: 85 – 230 VAC, 44/60 Hz 24 VDC Sensor warranty maintenance: 1 year under normal use and Size ( Mounting size ): 9 x 7.5 x 7.5 ( W x H x D ) Weight: 7 lb.

The Model Oxymaster is made for fast, accurate and economic measurement of Oxygen at trace levels. A simple menu-driven software, touch pad and large LCD-display allow easy and fast start-up of the Oxymaster instrument.

Specifications

  • Measuring range: 0 – 8000 ppb O2
  • free programmable lowest range 0-10 ppb
  • Calibration : saturation on air
  • Accuracy: +/- 2% FSD ( T= const.) +/- 5% FSD
  • Resolution: 0,1 ppb to 100 ppb 1 ppb from 100 to 8000 ppb
  • Response time: 98 % response in 90 seconds at 25°C
  • Operating temperature: 5 – 45°C
  • Sample pressure: 0,2 – 1 bar Output signal: 4 -20 mA/DC
  • Display: Graphic
  • Alarm: 1 free programmable Alarm
  • System diagnostics: Self diagnosis with relay output
  • Data Logger : 10000 readings, Interval
  • programmable Voltage: 85 – 230 VAC, 44/60 Hz 24 VDC
  • Sensor warranty maintenance: 1 year under normal use and
  • Size ( Mounting size ): 9 x 7.5 x 7.5 ( W x H x D )
  • Weight: 7 lb.
Supplier's Site Datasheet

Technical Specifications

  Roscid Technologies
Product Category Gas Instruments
Product Number Oxymaster 16TW
Product Name Oxygen and Water Dual Analyzer
Measurement Type Trace
Application Process Gas
Gas Types Combustible; O2; (0-8000ppb)
Electrical Outputs Current
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Gas Monitor - General Monitors S5000 - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Application Ambient Air Monitoring; Process Gas
Gas Types Toxic; Combustible; NH3; (0-100 ppm, 0-1000 ppm); CO2; (0-2000, 0-5000, 0-10000, 0-30000, 0-50000 ppm); CO; (0-100, 0-500, 0-1000 ppm); Cl2; (0-5, 0-10. 0-20 ppm); Hydrocarbons; (0-100% LEL); H2; (0-1000 ppm); HCl; (0-50ppm); H2S; (0-10, 0-20, 0-50, 0-100, 0-500 ppm); Methane (CH4) / Natural Gas; (0-100% LEL); NO; (0-100ppm); NO2; (0-10 ppm); O2; (0-25 %); SO2; (0-25 ppm, 0-100 ppm)
View Details
Multiple Impurity Lab Analyzer - 9600L - C.I. Analytics, Inc.
Specs
Measurement Type %Volume
Instrument Type Analyzer
Sensor Technology Advanced dry colorimetry Sensi-Tape® and Tri-Color adaptive optics block
View Details
New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details
IsoSense Personal MDI Detection Kit -  - DOD Technologies Inc.
Specs
Display Digital
Features Audible or Visual Alarms
Mounting Type Portable
View Details