Celera Motion Datasheets for Rotary Encoders
Rotary encoders convert the angular position of a shaft or axle to an analog or digital code. There are two types of rotary encoders, absolute and incremental encoders, which can be controlled by various technologies which include mechanical, optical, magnetic and fiber optic.
Rotary Encoders: Learn more
| Product Name | Notes |
|---|---|
| ChipEncoder is a modular digital interface SMT kit encoder system that combines small size with high resolution. ChipEncoder models feature built-in interpolation and mount directly on your PC board, providing... | |
| Combining MicroE’s patented PurePrecision™ technology with state-of-the-art electronics and signal processing, the Optira delivers unprecedented performance in an incredibly small and lightweight package, providing resolution of up to 5nm with... | |
| Mercury II’s advanced sensor design achieves resolutions up to 1.2nm and high accuracy performance in a compact sensor body. Benefits Mercury II’s encoder technology achieves the highest resolution and accuracy... | |
| Mercury II™ digital output high-vacuum rated encoders offer class-leading resolution, accuracy, and small sensor size. With MicroE’s broad alignment tolerances, no other commercially available 10-8 Torr rated encoder is... | |
| Mercury™ vacuum encoders are specified in a wide range of applications for their combination of performance, small size, and high vacuum rating. Choose from models with digital or analog output,... | |
| MicroE Mercury 1000 kit encoders are smaller, higher performance, faster to install, and easier to use than any other encoder. The tiny sensor fits into very tight spaces, and has... | |
| MicroE Mercury kit encoders are smaller, higher performance, faster to install, and easier to use than any other encoder. The tiny sensor fits into very tight spaces, and has broad... | |
| MicroE’s renowned PCB-mounted Mercury™ Encoders deliver up to 78nm resolution in an extremely compact and light package (5.6mm installed height, 2g weight), enabling machine and instrument designers to achieve rapid... | |
| OPS Series encoders deliver high performance and feature built-in interpolation and AGC, ensuring optimal performance and reliability. OPS can be configured with optical limits to reduce cabling and works with... |