Dynapar Corp. Datasheets for Rotary Encoders

Rotary encoders convert the angular position of a shaft or axle to an analog or digital code. There are two types of rotary encoders, absolute and incremental encoders, which can be controlled by various technologies which include mechanical, optical, magnetic and fiber optic.
Rotary Encoders: Learn more

Product Name Notes
A compliant tether allows easy mounting with high tolerance to motor shaft movement and 30 degrees of adjustment to align the signal outputs to the shaft position.A superior optical configuration...
A high impact fiber reinforced integral housing provides thermal and electrical isolation for the encoder. The coupling includes an insulator at the encoder for isolation of the shaft. An unbreakable...
A high impact fiber reinforced integral housing provides thermal and electrical isolation for the encoder. The coupling includes an insulator at the encoder for isolation of the shaft. Long life...
A high impact fiber reinforced integral housing provides thermal and electrical isolation for the encoder. The coupling includes an insulator at the encoder for isolation of the shaft. Protection against...
A pre-wired cable or terminal screw connections are included with either servo clip or face mounting options.Its bidirectional and optional marker pulse, current sink or differential line driver outputs are...
A size 15 servo ring allows easy mounting and replacement of pancake resolvers with high tolerance to motor shaft movement and 360 degrees of adjustment to align the signal outputs...
A size 21 servo ring allows easy mounting and replacement of pancake resolvers with high tolerance to motor shaft movement and 360 degrees of adjustment to align the signal outputs...
An unbreakable code disk meets the demands of the most severe shock and vibration generating processes. Use of long life bearings keep tough loads from disrupting internal alignment, avoiding failure...
Dual shafts and measuring wheels are recommended for better parallel tracking in measuring applications.Series 60 Rotopulser encoders are available with line driver outputs for applications with longer cabling requirements (hundreds...
Due to their very high resolutions (up to 10,000 PPR), they are ideal for use in precision positioning and cutting applications. All models have NEMA 4 / IP66 sealing which...
Electrical outputs are electronically compatible with almost all drives and PLC's. Differential line driver outputs are available for long cable runs (hundreds of feet) and higher noise immunity.Series X25 encoders...
Employing NorthStar's innovative magneto-resistive technology, this dependable product combines high accuracy with reliable service. Made of anodized aluminum and with a net thickness of only 1.4 inches, the SLIM Tach®...
Encoder models with resolutions of 1024 or less are equipped with an unbreakable code disk that meets the demands of the most severe shock and vibration generating processes. Long life,...
Encoder models with resolutions of 1024 or less are equipped with an unbreakable code disk that meets the demands of the most severe shock and vibration generating processes; use of...
Even electric motors in the harshest environmentsrequire feedback to ensure smooth speed control. Inthe past, engineers have applied encoders and sensorsdesigned for standard industrial environments intothese extremely harsh environments, impacting...
Featuring rugged, mill duty construction, the durable RIM Tach® 6200 was designed for hostile environments. The mill duty, cast iron construction of the 6200 accepts stainless steel sensor modules with...
he ACURO AI25 absolute encoder is available in a single-turn or multi-turn version. Its multi-turn design is based on a reliable high-speed gear with optical scanning and the latest generation...
It is an industry-standard Size 14 (1.44" diameter), servo or face-mount encoder unit with a rugged, metal housing. The Series E14 includes precision bearings, an O-ring seal, and a choice...
Key Features: UL Certified for Hazardous Applications Rugged Design Resists up to 400g Shock and 20g Vibration Compact Design with Field Serviceable Connector for Solder-Less Connections Dual Isolated Output Option...
Key Features:Redesigned using our Revolutionary Sensor Technology to provide a Large Air Gap of 0.060"Most tolerant tachometer to motor shaft run-outBearingless Design Mounts to 56 and 140 C-Face MotorsThin 3/4"...
Northstar's DWD38 Harsh Duty Optical Encoder is an Industrial Hollowshaft that operates reliably from -40 to 100°C. The hard anodized finish encoder exceeds IP66/IP67 and NEMA 6 enclosure requirements.Extreme ly...
Northstar's HD20 Harsh Duty Encoder is an Industrial Hubshaft Encoder that is a compact, heavy-duty encoder designed to exceed IP66/67 and NEMA 6 enclosure requirements. It is also available in...
Northstar's HD25 Harsh Duty Optical Encoder is a compact, Industrial Hubshaft encoder designed to exceed IP66/67 and NEMA 6 enclosure requirements. It is also available in stainless steel that exceeds...
Northstar's HSD25 Harsh Duty Industrial Hubshaft Optical Encoder accepts up to 0.78" diameter shafts and operates reliably from -40 to 100°C. The hard anodized finish encoder exceeds IP66/IP67 and NEMA...
NorthStar's HSD37 Extreme Duty Industrial Hollowshaft Encoder accepts up to 1" diameter shafts and operates reliably from -40 to +100°C. Its Hard Anodized finish enclosure exceeds IP66/IP67 and NEMA 6...
Northstar's HSD38 Extreme Duty Industrial Hollowshaft Encoder accepts up to 1" diameter shafts and operates reliably from -40 to 100°C. The hard anodized finish encoder exceeds IP66/IP67 and NEMA 6...
Protection against installation problems such as wiring errors prevents the encoder from damage, while immunity to electrical noise keeps the encoder signals intact. A NEMA4 / IP66 sealing option protects...
Protection against installation problems such as wiring errors prevents the encoder from damage, while immunity to electrical noise keeps the encoder signals intact. A NEMA4/IP66 sealing option protects against damage...
The ACURO AI25 optical industrial absolute encoder is available in a single-turn or multi-turn version. The multi-turn design is based on a reliable high-speed gear with optical scanning and the...
The AD34 is the most compact absolute encoder in class. It is available with a resolution upto 17 Bit Singleturn. The mechanical design consists of two ball bearings and a...
The E12 encoder is standard Size 12 (1.2" diameter), servo or face-mount, with a rugged metal housing. It includes precision bearings, an O-ring housing seal, and a rugged 1/8" diameter...
The F10 offers compact package dimensions and flying leads for a low-profile installation. A size 10 servo ring allows easy mounting and replacement of pancake resolvers with high tolerance to...
The F14 offers compact package dimensions and a pluggable pin header. A compliant tether allows easy mounting with high tolerance to motor shaft movement and 30 degrees of adjustment to...
The flexible mount and integral hub shaft reduces cost, simplifies installation and reduces the overall depth by eliminating the traditional flange adapter and flexible coupling. Models with resolutions of 1024...
The H56 Rotopulser® design employs an "encoder within an encoder" construction. The internal, high performance hollowshaft encoder is isolated from severe application environments. The heavy duty, cast aluminum housing features...
The hard anodized aluminum alloy frame provides strength, ruggedness, and corrosion resistance. The hardened encapsulated electronics offer outstanding reliability under heavy machine vibration and accidental impacts. The electronics range from...
The HS85 digital tachometer incorporates state-of-the-art magnetoresistive sensing technology. The magnetically encoded signals provide pulse codes of A, B, and an optional index pulse Z, with complements (A, B, Z).
The M9 may be used as direct replacements for most Hewlett Packard HEDS-5XXX encoders with no changes to the motor or cable.The M9 provides high performance feedback for precision motion...
The magnetoresistive sensor of the SLIM Tach® SL85 operates with an unparalleled immunity to grease, oil, salt water, dirt, fibers, and dust, thereby eliminating the need for sealing. It occupies...
The NorthStar brand Series HSD35 Sealed Hollowshaftencoder is designed for easy installation on motor or machine shafts. Its hollowshaft design eliminates the need for a flexible shaft coupling, mounting bracket,...
The RIM Tach® 1250 is designed for 12.5 inch diameter type C face motor frames and accessory mounts. This tachometer provides precise, reliable speed signals for many monitoring and control...
The RIM Tach® 8500 is the most reliable magnetoresistive digital tachometer found on the market today. Available in either thru-shaft or end-of shaft models, it is specifically designed to provide...
The separately mounted ring and gear are designed to function without any setup or adjustments. Operation is reliable even in wet, dirty, and extreme industrial temperature environments. No flexible shaft...
The Series E14 Hub Shaft includes precision bearings, an O-ring seal, and a selection of bore sizes ranging from 6 mm to 5/8".Series E14 incorporates the latest in microelectronic packaging,...
The Series E14 includes precision bearings and an O-ring seal and accommodates a 1/4" or 3/8" diameter stainless steel shaft.Series E14 incorporates the latest in microelectronic packaging, LED light sources,...
The Series HS20 Sealed Hollowshaft's floating shaft mount and spring tether minimize bearing loads and eliminate flexible shaft couplings to reduce wear and maintenance.Series HS20 has complete electrical protection from...
The SLIM Tach® HS56's magnetoresistive sensor technology is virtually immune to common contaminants such as grease, oil, water, and dirt. Hardened encapsulated electronics make it especially resistant to heavy machine...
The unbreakable code disk meets the demands of the most severe shock and vibration generating processes; and long life bearings that keep tough loads from disrupting internal alignment, avoiding failure...
This reliable encoder may be configured with one or two electrically independent and totally isolated outputs. A high temperature version is available to meet operational needs up to 120° C.
ts high performance, advanced features, and competitive pricing make it the encoder of choice for a broad range of applications.The E9 optical encoders utilize a patent-pending ASIC that integrates all...
Using industry standard package dimensions, the M15 is easily installed onto the motor without time-consuming adjustments or special tools. Its unique mechanical design automatically centers and gaps the disc during...
Short Mounting Depth Allows Installation in Tight Motor Endbells Up to 10,000RPM Speed Capability for Majority of Servomotor Applications 8mm Hubshaft Mount for Easy Installation
Special Conical Shaft for Concentric Motor Mounting Up to 22 Bits of Singleturn Absolute Positioning for Smooth Low Speed Motor Performance Integrated On-Board Diagnostics to Monitor Encoder Health
Up to 14 Bit of Singleturn and 12 Bits of True Multiturn Absolute Positioning Onboard Diagnostics Parallel Interface
Up to 17 Bit True Singleturn Positioning Onboard Diagnostics SSI Interface