B&Plus USA, Inc. Datasheets for Rotary Encoders

Rotary encoders convert the angular position of a shaft or axle to an analog or digital code. There are two types of rotary encoders, absolute and incremental encoders, which can be controlled by various technologies which include mechanical, optical, magnetic and fiber optic.
Rotary Encoders: Learn more

Product Name Notes
High-resolution Multiple-rotation (64 rortations max) Absolute Type Encoder High-reliability operation without internal battery is possible. (Batteryless) Permitting a total count of 2<sup>18</sup> max, high resolutionO.D. diameter 65x63.5 Selection of gray...
MA-17 Series Absolute Rotary Encoder
MA-20 Series Absolute Rotary Encoder
MA-36 Series Absolute Rotary Encoder
MA-42 Series Absolute Rotary Encoder
MAS-10 Series Ultra-compact Absolute Rotary Encoder 13mm Diam. x 15.5mm H Resolution 256 (8-bit)
ME-12-P Series Square Wave/ Incremental Rotary Encoder
ME-17-P Series Square Wave/ Incremental Rotary Encoder
ME-20-P Series Square Wave/ Incremental Rotary Encoder
ME-30-P Series Square Wave/ Incremental Rotary Encoder
ME-50 Series Square Wave/ Incremental Rotary Encoder
ME-9-P Series Square Wave/ Incremental Rotary Encoder
MEH-130 Series Square Wave/ Incremental Rotary Encoder
MEH-180 Series Square Wave/ Incremental Rotary Encoder
MEH-30 T Series Diameter: 44mm Height: 18mm Thin Type Incremental Encoder (Hollow Type)
MEH-60 Series Square Wave/ Incremental Rotary Encoder
MEH-85 Series/ MSH-85 Series Square Wave/ Incremental Rotary Encoder
MES-3P Series Square Wave/ Incremental Rotary Encoder
MES-3PST Series Square Wave/ Incremental Rotary Encoder
MES-40-P Series Square Wave/ Incremental Rotary Encoder
MES-6-P Series Square Wave/ Incremental Rotary Encoder
MGH Series Square Wave/ Incremental Rotary Encoder
MMS-10 Series (Absolute) Diameter: 13mm x H15.5mm Resolution: 1024 SSI Interface
MXS-36 Series High-resolution Multiple-rotation Absolute Encoder (64 Rotations Max)
REH-30R Series Roller Encoder
SE-17 Series Approximate Sine Wave/ Incremental Rotary Encoder
SES-10 Series Approximate Sine Wave/ Incremental Rotary Encoder