DR. JOHANNES HEIDENHAIN GmbH Datasheets for Rotary Encoders
Rotary encoders convert the angular position of a shaft or axle to an analog or digital code. There are two types of rotary encoders, absolute and incremental encoders, which can be controlled by various technologies which include mechanical, optical, magnetic and fiber optic.
Rotary Encoders: Learn more
| Product Name | Notes |
|---|---|
| Angle encoder modules from HEIDENHAIN are combinations of angle encoders and high-precision bearings that are optimally adjusted to each other. They are characterized by their high degree of measuring and... | |
| Angle encoders with graduation on glass diskField of application: High-resolution rotary axes with high reproducibility - Very high number of signal periods- Small mounting space- Small interpolation error and low... | |
| Angle encoders with graduation on steel scale drumField of application: Rotary tables, Swivel heads, Accurate, highly dynamic motors - Large diameter range- High permissible shaft speeds- High accuracy- Various shapes... | |
| Angle encoders with graduation on steel tapeField of application: Large rotary tables, Telescopes, Special applications - Very large diameter range- Full-circle and segment versions- High variability of diameter- High accuracy-... | |
| Electronic handwheel- with mechanical detent- for general automation technology | |
| Features of the RCN Series:- Absolute measuring method- Large hollow shaft diameter (up to 100 mm)- Integrated stator coupling- Compact size for limited installation space- System accuracy includes the deviation... | |
| Features of the ROD Series:- Incremental measuring method- Solid shaft- Separate shaft coupling for large mounting tolerances- System accuracy does not include the deviation caused by the shaft connectionTypical field... | |
| Features of the RON Series:- Incremental measuring method- Large hollow shaft diameter (up to 60 mm)- Integrated stator coupling- Compact size for limited installation space- System accuracy includes the deviation... | |
| HEIDENHAINERN,ECNand EQNrotary encoders with integral bearing and mounted stator coupling are characterized by simple mounting and short overall length. Possible applications range from simple measuring tasks to position and speed... | |
| In addition to the system accuracy, the mounting and adjustment of the scanning head normally have a significant effect on the accuracy that can be achieved with rotary encoders without... | |
| ROD,ROCandROQrotary encoders from HEIDENHAIN have their own bearings and are sealed. They are robust and compact. These encoders are coupled by the rotor to the measured shaft through a separate... | |
| The robust ERM modular magnetic encoders are especially suited for use in production machines. Their large available inside diameters, their small dimensions and the compact design predestine them for- the... |