Quantum Devices, Inc. Datasheets for Rotary Encoders
Rotary encoders convert the angular position of a shaft or axle to an analog or digital code. There are two types of rotary encoders, absolute and incremental encoders, which can be controlled by various technologies which include mechanical, optical, magnetic and fiber optic.
Rotary Encoders: Learn more
| Product Name | Notes |
|---|---|
| Encoder Model HR12 optical rotary encoder provides an improved feedback solution in applications typically using modular encoders. The HR12 provides feedback capabilities where the others leave off - high line... | |
| Quantum Devices Model LP12 optical encoder provides an improved feedback solution in applications typically using modular encoders. With an overall height of less than one inch and the stability of... | |
| Quantum Devices Model QM22 optical rotary encoder is a high performance, small diameter modular encoder ideal for high volume OEM applications and priced competitively for all sizes of motion control... | |
| Quantum Devices Model QR12 optical encoder provides an improved rotary encoder feedback solution in applications traditionally using modular encoders. With an overall height less than one inch and the stability... | |
| Quantum Devices Model QR145 optical incremental encoder provides an improved feedback solution in applications typically using modular encoders. With an overall height of only 0.87" and the stability of a... | |
| Quantum Devices Model QR200 incremental rotary encoder provides an improved rotary encoder feedback solution in applications typically using modular encoders. With an overall length of 0.93" and the stability of... | |
| Quantum Devices, Inc. Model JR12 Optical Rotary Encoder provides an improved feedback solution in applications typically using pancake resolvers with same threaded shaft and jam nut mounting. With an overall... | |
| Quantum Devices, Inc. Model QDH20 Optical Rotary Encoder provides an improved feedback solution in applications typically using a standard size 20 package. The QDH20 provides encoder feedback in standard industrial... | |
| Quantum Devices, Inc. Model QM35 is a high performance, low profile bearingless modular encoder ideal for high volume OEM applications and priced competitively for all sizes of motion control projects. | |
| Quantum Devices, Inc. Model QML35 is a high-performance, low-profile bearingless encoder ideal for high volume OEM applications and priced competitively for all sizes of motion control projects. The QML35's versatile... | |
| The Quantum Devices EZ-Comm system is the fastest and most economical way to align an optical encoder's commutation channels to a motor. EZ-Comm was designed as a programmable encoder to... |