FAULHABER MICROMO Datasheets for Rotary Encoders
Rotary encoders convert the angular position of a shaft or axle to an analog or digital code. There are two types of rotary encoders, absolute and incremental encoders, which can be controlled by various technologies which include mechanical, optical, magnetic and fiber optic.
Rotary Encoders: Learn more
| Product Name | Notes |
|---|---|
| Custom-resolution up to 1024 lines per revolution available as standard Index channel Small size | |
| Custom-resolution up to 1024 lines per revolution available as standard Line Driver Index channel Small size | |
| Fully integrated encoder for brushless DC-motors of the B, BHS, and BHT series Extremely compact, motors are not extended by encoders Index channel Wide range of resolutions | |
| High signal quality and accuracy Different resolutions | |
| High signal quality and accuracy Line Driver Index channel | |
| Highest resolutions up to 10 000 lines per revolution Customer-specific resolutions freely programmable High signal quality and accuracy Supports supply voltage of 3.3 V and 5 V Wide temperature range... | |
| Highest resolutions up to 10 000 lines per revolution Wide range of resolutions Index channel Small size High signal quality and accuracy | |
| Highest resolutions up to 10 000 lines per revolution Wide range of resolutions Line Driver Index channel Small size High signal quality and accuracy | |
| Index channel Small size High signal quality and accuracy Different resolutions | |
| Index channel Small size Line Driver High signal quality and accuracy Different resolutions | |
| Integrated encoder for brushless flat DC-micromotors of the BXT H series Extremely compact with a length of only 6.2 mm Index channel Wide range of resolutions | |
| Integrated encoder for brushless flat DC-micromotors of the BXT H series Extremely compact with a length of only 6.2 mm Line Driver Index channel Wide range of resolutions | |
| Integrated encoder for DC-motors of the SR series Extremely compact in combination with DC-motors of the SR series with a length of only 1.4 mm Also available for the DC-motors... | |
| Integrated encoder for DC-motors of the SR series Extremely compact with a length of only 1.7 mm Wide range of resolutions | |
| Minimal wiring requirements Absolute angle information directly after power-on No referencing necessary Small size Line Driver Customer-specific resolutions possible | |
| Minimal wiring requirements Absolute angle information directly after power-on No referencing required within one motor revolution Fully integrated encoder for brushless DC-motors of the B series Extremely compact, motors are... | |
| Minimal wiring requirements Absolute angle information directly after power-on No referencing required within one motor revolution Small size Line Driver | |
| Small size High signal quality and accuracy | |
| Small size Index channel |