TR Electronic Datasheets for Rotary Encoders

Rotary encoders convert the angular position of a shaft or axle to an analog or digital code. There are two types of rotary encoders, absolute and incremental encoders, which can be controlled by various technologies which include mechanical, optical, magnetic and fiber optic.
Rotary Encoders: Learn more

Product Name Notes
500) Incremental encoders are very simple and basic devices which provide pulses or signals to a controller. They DO NOT maintain positional data. Incremental encoders are used to track motion...
503) Incremental encoders are very simple and basic devices which provide pulses or signals to a controller. They DO NOT maintain positional data. Incremental encoders are used to track motion...
65mm Absolute Encoders makes it possible to implement additional functions that are not accessible in the small size series of 58mm. Complex controlling tasks in a machine module can be...
80mm series is a compact rotary encoder for mechanical engineering using bigger hollow shafts. As an absolute encoder, an actual position value is provided without any use of battery...
Incremental encoders are very simple and basic devices which provide pulses or signals to a controller. They DO NOT maintain positional data. Incremental encoders are used to track motion and...
Absolute Encoder COK 58mm Integrated Coupling
Absolute Encoder HE 100-S Solid Shaft
Suitable for storage, logistics and for stage engineering. Graduated drum with extremely robust spring retraction and precise single-layer wind off mechanism. Backlash-free coupling element between the absolute encoder and...
The 110mm series, you will have a real multi-turn encoder which gives you an actual position value without any battery or counter. With inlays you can decrease the diameter of...
The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly...