Vlier Datasheets for Ball and Spring Plungers

Ball and spring plungers are devices incorporating a body and a spring loaded ball or pin.
Ball and Spring Plungers: Learn more

Page: 1 2 3 4 5
Product Name Notes
Delrin® ball plungers with stainless steel or nylon plastic ball are ideal for applications where products or components are made mostly or entirely of plastic. Typical Uses Lightweight applications...
Delrin® Nose stubby plungers provide resistance to repeated impacts, moisture, solvents and heat up to 190ºF with electrical insulating properties. Typical Uses Limited space Indexing Electrical contacts Part positioning...
Expanded long travel round nose plungers are ideal for high-speed, long-life applications. They are easily inserted, adjusted and removed with a standard wrench from plunger end. The slotted plunger...
Expanded metric series plungers are designed for easy installation. They are ideal where a threaded plunger is impractical or when threaded adjustments are not required. Double Ended Typical Uses Indexing...
Extended travel stubby plungers offer maximum travel. These compact spring plungers provide the same travel as our standard plunger while using the same body size as our stubby plunger. Typical...
Hex nose standard spring plungers have a hexagonal plunger nose for easy adjustment with a standard end or socket wrench plunger end to speed installation or removal. They are hardened...
Hi-LifeTM standard spring plungers are specially designed to take tough abuse during high-speed, long-life product applications. The design is offered in steel with a black oxide finish. Typical Uses...
Knob plungers are available in both locking and non-locking varieties and steel and stainless steel. The Delrin® knob offers excellent versatility and wide application potential. Typical Uses Positioning Fastening Securing...
Knurled press-fit plungers are easily installed and designed without shoulder for insertion from either end. Ideal where a threaded plunger is impractical or when threaded adjustments are not required. Knurled...
Lever style plungers feature a tapered end, making for easy alignment. The locking variety permits the plunger tip to be fully withdrawn into the body, and then locked into position.
Locking T-handle retractable plungers in steel can be easily grasped on account of their design, allowing for easy withdrawal and engagement. Typical Uses Positioning Fastening Securing Locking Latching Quick disconnect...
Long travel hex nose plungers are ideal for high-speed, long-life applications. They are easily inserted, adjusted or removed with a standard wrench from plunger end. Typical Uses Positioning Indexing Ejecting...
Nylon ball plungers in stainless steel provide resistance to repeated impacts, moisture, solvents and heat up to 190ºF. The nylon ball nose provides electrical insulating properties. The stainless steel body...
Our hex-head ball plungers are compact units suitable for applications with side loading requirements and are available in either steel or stainless steel design. Available in four of our most...
Posi-HexTM standard spring plungers are made entirely of stainless steel alloy and provide maximum protection against rust and corrosion. Posi-HexTM standard spring plungers with Delrin® Nose offer...
Push-fit plungers are ideal where a threaded spring plunger is impractical or when threaded adjustments are not required. The Delrin® Nose resists detent force and marring. These push-fit plungers...
Stubby lever style plungers feature a shorter plunger body, making them ideal for limited space applications. Choose locking or non-locking options, both offered in a steel construction. Typical Uses Positioning...
Stubby plungers offer greater travel than ball plungers and less travel than standard plungers. These compact spring plungers provide considerable plunger travel and high end forces which are ideal for...
The enhanced design of our Posi-HexTM ball plunger allows for easy installation, removal or change-outs using only a hex wrench. Designed to withstand maximum installation torque, Posi-HexTM works...

<< Prev Next >>