Vlier Expanded Long Travel Round Nose Plungers without Locking HTHL16C

Description
Expanded long travel round nose plungers are ideal for high-speed, long-life applications. They are easily inserted, adjusted and removed with a standard wrench from plunger end. The slotted plunger body on this long travel plunger allows for blind hole installation. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Impact resistance Choice of spring forces 10mm to 24mm Choice of with or without locking elements
Request a Quote
Description
Expanded long travel round nose plungers are ideal for high-speed, long-life applications. They are easily inserted, adjusted and removed with a standard wrench from plunger end. The slotted plunger body on this long travel plunger allows for blind hole installation. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Impact resistance Choice of spring forces 10mm to 24mm Choice of with or without locking elements
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Expanded Long Travel Round Nose Plungers without Locking - HTHL16C - Vlier
Hopkinton, MA, USA
Expanded Long Travel Round Nose Plungers without Locking
HTHL16C
Expanded Long Travel Round Nose Plungers without Locking HTHL16C
Expanded long travel round nose plungers are ideal for high-speed, long-life applications. They are easily inserted, adjusted and removed with a standard wrench from plunger end. The slotted plunger body on this long travel plunger allows for blind hole installation. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Impact resistance Choice of spring forces 10mm to 24mm Choice of with or without locking elements

Expanded long travel round nose plungers are ideal for high-speed, long-life applications. They are easily inserted, adjusted and removed with a standard wrench from plunger end. The slotted plunger body on this long travel plunger allows for blind hole installation.


Typical Uses

  • Positioning
  • Indexing
  • Ejecting
  • Locking
  • Latching
  • Detents
  • Contacts
  • Lifters
  • Insulators

Special Features

  • Impact resistance
  • Choice of spring forces
  • 10mm to 24mm
  • Choice of with or without locking elements
Supplier's Site

Technical Specifications

  Vlier
Product Category Ball and Spring Plungers
Product Number HTHL16C
Product Name Expanded Long Travel Round Nose Plungers without Locking
Plunger Type (Locking); Expanded Metric
Unlock Full Specs
to access all available technical data

Similar Products

Posi-Hex Plungers – Steel w/Delrin® Nose - DPHLM16P - Vlier
Specs
Plunger Type Posi-Hex
Stroke 1.5 inch (38.1 mm)
End Force 10.5 lbs (4.76 kg)
View Details
Light End Force Stubby Plungers - Steel w/Stainless Steel Nose & Locking Element - CM61N - Vlier
Specs
Plunger Type (Locking); Stubby
Stroke 0.7500 inch (19.05 mm)
End Force 5.5 lbs (2.49 kg)
View Details
Ball Plungers - Steel - BH58N - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.6250 inch (15.87 mm)
End Force 21 lbs (9.52 kg)
View Details
Posi-Hex™ Ball Plungers - Steel w/Nylon Ball - DPHBM4 - Vlier
Specs
Plunger Type Ball Plunger; Posi-Hex
Stroke 0.4409 inch (11.2 mm)
End Force 2.25 lbs (1.02 kg)
View Details