Vlier Long Travel Hex Nose Plungers HH1015

Description
Long travel hex nose plungers are ideal for high-speed, long-life applications. They are easily inserted, adjusted or removed with a standard wrench from plunger end. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Hexagonal nose design Case hardened plunger Steel, black oxide finish Standard thread lock
Request a Quote
Description
Long travel hex nose plungers are ideal for high-speed, long-life applications. They are easily inserted, adjusted or removed with a standard wrench from plunger end. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Hexagonal nose design Case hardened plunger Steel, black oxide finish Standard thread lock
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Long Travel Hex Nose Plungers - HH1015 - Vlier
Hopkinton, MA, USA
Long Travel Hex Nose Plungers
HH1015
Long Travel Hex Nose Plungers HH1015
Long travel hex nose plungers are ideal for high-speed, long-life applications. They are easily inserted, adjusted or removed with a standard wrench from plunger end. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Hexagonal nose design Case hardened plunger Steel, black oxide finish Standard thread lock

Long travel hex nose plungers are ideal for high-speed, long-life applications. They are easily inserted, adjusted or removed with a standard wrench from plunger end.


Typical Uses

  • Positioning
  • Indexing
  • Ejecting
  • Locking
  • Latching
  • Detents
  • Contacts
  • Lifters
  • Insulators

Special Features

  • Hexagonal nose design
  • Case hardened plunger
  • Steel, black oxide finish
  • Standard thread lock
Supplier's Site

Technical Specifications

  Vlier
Product Category Ball and Spring Plungers
Product Number HH1015
Product Name Long Travel Hex Nose Plungers
Stroke 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Push-Fit Plungers - w/Delrin® Plunger - DPFP58 - Vlier
Specs
Plunger Type Press Fit Plunger
Stroke 0.7860 inch (19.96 mm)
End Force 14 lbs (6.35 kg)
View Details
Light End Force Stubby Plungers - Steel w/Stainless Steel Nose & Locking Element - CM63 - Vlier
Specs
Plunger Type (Locking); Stubby
Stroke 1.06 inch (26.97 mm)
End Force 8.5 lbs (3.85 kg)
View Details
Nylon Ball Plungers - Stainless Steel - DSBM5 - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.4724 inch (12 mm)
End Force 3.15 lbs (1.43 kg)
View Details
Light End Force Standard Spring Plungers - Steel w/Steel Nose - 0.5 - Vlier
Specs
Plunger Type Spring Plunger
Stroke 0.5300 inch (13.46 mm)
End Force 1.5 lbs (0.6803 kg)
View Details