Vlier Datasheets for Ball and Spring Plungers

Ball and spring plungers are devices incorporating a body and a spring loaded ball or pin.
Ball and Spring Plungers: Learn more

Page: 1 2 3 4 5
Product Name Notes
Ball plungers can take the highest degree of side load and provide repeatable force time and time again. They offer maximum protection against rust and corrosion, and are ideal for...
Delrin® knob plungers in stainless steel are cosmetically appealing and functional. Their construction makes them ideal for medical and food industries and environments requiring corrosion resistance. Typical Uses Positioning Fastening...
Extended travel stubby plungers offer maximum travel. These compact spring plungers provide the same travel as our standard plunger while using the same body size as our stubby plunger. Typical...
Hex drive plungers in stainless steel feature a built-in hex drive wrench that facilitates rapid installation and adjustment with hex tool. As the name implies, the plunger can be retracted...
Knurled knob plungers are available in either locking or non-locking varieties, and in steel or stainless steel. Each has a retractable plunger that can be easily withdrawn and reengaged. Their...
Knurled knob plungers provide a retractable plunger that can be easily withdrawn and reengaged and large hardened bearing surfaces for greater side loading. Their slight end taper makes for easy...
Knurled press-fit ball plungers are designed for easy installation into wood, soft plastic or aluminum. Nylon ball resists marring. These press-fit ball plungers are ideal where a threaded ball plunger...
Knurled press-fit plungers are easily installed and designed without shoulder for insertion from either end. Ideal where a threaded plunger is impractical or when threaded adjustments are not required. Knurled...
Locking hex drive plungers provide a retractable plunger that locks in the retracted position and can be easily withdrawn and reengaged. A built-in hex drive wrench facilitates rapid installation and...
Locking T-handle retractable plungers in stainless steel are easily gripped, making them easy to withdraw or engage the plunger. The stainless steel design resists rust and corrosion. Typical Uses Positioning...
Our standard spring plungers offer long travel, large bearing surfaces and numerous design and material options including an optional locking element. The stainless steel design withstands high temperatures and affords...
Pull ring plungers in steel are designed for limited space applications and provide an easy to grasp pull-ring handle for withdrawing and engaging the plunger. Choose a stainless steel option...
Push-fit ball plungers are designed for easy installation into wood, soft plastic or aluminum. Ideal where a threaded spring plunger is impractical or when threaded adjustments are not required. The...
Push-fit plungers are ideal where a threaded spring plunger is impractical or when threaded adjustments are not required. The Delrin® Nose resists detent force and marring. These push-fit plungers...
Standard spring plungers offer long travel, large bearing surfaces and numerous material and design options including an optional locking element. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters...
Stubby lever style plungers, available in stainless steel in locking and non-locking varieties, feature a short plunger body. This makes them well-suited for limited space applications. Their stainless steel construction...
Stubby plungers offer greater travel than ball plungers and less travel than standard plungers. These compact spring plungers offer substantial plunger travel and high end forces, making them ideal for...
Stubby pull ring plungers in stainless steel are perfect for installation into tight spaces on account of their stout bodies and easy to grasp design. Their stainless steel construction resists...
The plunger can be fully withdrawn into the body of lever style plungers. The locking variety allows the fully withdrawn plunger to be locked into the retracted position. Stainless steel...

<< Prev Next >>