Vlier Delrin® Knob Plungers - Non-Locking –Steel MPRT12P

Description
Knob plungers are available in both locking and non-locking varieties and steel and stainless steel. The Delrin® knob offers excellent versatility and wide application potential. Typical Uses Positioning Fastening Securing Locking Latching Quick disconnect Special Features Contoured Delrin® knob Radiused, case-hardened steel plunger Tough steel body and spring Attractive, black finish Non-locking design and optional locking elements Unified ANSI and metric threads
Request a Quote
Description
Knob plungers are available in both locking and non-locking varieties and steel and stainless steel. The Delrin® knob offers excellent versatility and wide application potential. Typical Uses Positioning Fastening Securing Locking Latching Quick disconnect Special Features Contoured Delrin® knob Radiused, case-hardened steel plunger Tough steel body and spring Attractive, black finish Non-locking design and optional locking elements Unified ANSI and metric threads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Delrin® Knob Plungers - Non-Locking –Steel - MPRT12P - Vlier
Hopkinton, MA, USA
Delrin® Knob Plungers - Non-Locking –Steel
MPRT12P
Delrin® Knob Plungers - Non-Locking –Steel MPRT12P
Knob plungers are available in both locking and non-locking varieties and steel and stainless steel. The Delrin® knob offers excellent versatility and wide application potential. Typical Uses Positioning Fastening Securing Locking Latching Quick disconnect Special Features Contoured Delrin® knob Radiused, case-hardened steel plunger Tough steel body and spring Attractive, black finish Non-locking design and optional locking elements Unified ANSI and metric threads

Knob plungers are available in both locking and non-locking varieties and steel and stainless steel. The Delrin® knob offers excellent versatility and wide application potential.


Typical Uses

  • Positioning
  • Fastening
  • Securing
  • Locking
  • Latching
  • Quick disconnect

Special Features

  • Contoured Delrin® knob
  • Radiused, case-hardened steel plunger
  • Tough steel body and spring
  • Attractive, black finish
  • Non-locking design and optional locking elements
  • Unified ANSI and metric threads
Supplier's Site

Technical Specifications

  Vlier
Product Category Ball and Spring Plungers
Product Number MPRT12P
Product Name Delrin® Knob Plungers - Non-Locking –Steel
Plunger Type Knob Handle Plunger; (Locking)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Spring Plungers - Steel w/Stainless Steel Nose - CS56N - Vlier
Specs
Plunger Type Spring Plunger
Stroke 1 inch (25.4 mm)
End Force 15 lbs (6.8 kg)
View Details
Push-Fit Plungers - Light End Force w/Delrin® Plunger - DSPFP51 - Vlier
Specs
Plunger Type Press Fit Plunger
Stroke 0.4410 inch (11.2 mm)
End Force 2 lbs (0.9070 kg)
View Details
Nylon Ball Plungers - Steel w/Nylon Ball - DBMH16AN - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.9449 inch (24 mm)
End Force 31.92 lbs (14.48 kg)
View Details
Nylon Ball Plungers - Stainless Steel - DSBML8 - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.6299 inch (16 mm)
End Force 2.25 lbs (1.02 kg)
View Details