Vlier Delrin® Knob Plungers - Non-Locking –Steel MPRT6*

Description
Knob plungers are available in both locking and non-locking varieties and steel and stainless steel. The Delrin® knob offers excellent versatility and wide application potential. Typical Uses Positioning Fastening Securing Locking Latching Quick disconnect Special Features Contoured Delrin® knob Radiused, case-hardened steel plunger Tough steel body and spring Attractive, black finish Non-locking design and optional locking elements Unified ANSI and metric threads
Request a Quote
Description
Knob plungers are available in both locking and non-locking varieties and steel and stainless steel. The Delrin® knob offers excellent versatility and wide application potential. Typical Uses Positioning Fastening Securing Locking Latching Quick disconnect Special Features Contoured Delrin® knob Radiused, case-hardened steel plunger Tough steel body and spring Attractive, black finish Non-locking design and optional locking elements Unified ANSI and metric threads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Delrin® Knob Plungers - Non-Locking –Steel - MPRT6* - Vlier
Hopkinton, MA, USA
Delrin® Knob Plungers - Non-Locking –Steel
MPRT6*
Delrin® Knob Plungers - Non-Locking –Steel MPRT6*
Knob plungers are available in both locking and non-locking varieties and steel and stainless steel. The Delrin® knob offers excellent versatility and wide application potential. Typical Uses Positioning Fastening Securing Locking Latching Quick disconnect Special Features Contoured Delrin® knob Radiused, case-hardened steel plunger Tough steel body and spring Attractive, black finish Non-locking design and optional locking elements Unified ANSI and metric threads

Knob plungers are available in both locking and non-locking varieties and steel and stainless steel. The Delrin® knob offers excellent versatility and wide application potential.


Typical Uses

  • Positioning
  • Fastening
  • Securing
  • Locking
  • Latching
  • Quick disconnect

Special Features

  • Contoured Delrin® knob
  • Radiused, case-hardened steel plunger
  • Tough steel body and spring
  • Attractive, black finish
  • Non-locking design and optional locking elements
  • Unified ANSI and metric threads
Supplier's Site

Technical Specifications

  Vlier
Product Category Ball and Spring Plungers
Product Number MPRT6*
Product Name Delrin® Knob Plungers - Non-Locking –Steel
Plunger Type Knob Handle Plunger; (Locking)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Plungers - Steel - B46P - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.1870 inch (4.75 mm)
End Force 0.5000 lbs (0.2268 kg)
View Details
Light End Force Standard Spring Plungers - Steel w/Steel Nose - 0.7 - Vlier
Specs
Plunger Type Spring Plunger
Stroke 0.6300 inch (16 mm)
End Force 2.3 lbs (1.04 kg)
View Details
Posi-Hex Plungers – Steel w/Delrin® Nose - DPHM8 - Vlier
Specs
Plunger Type Posi-Hex
Stroke 1 inch (25.4 mm)
End Force 14.99 lbs (6.8 kg)
View Details
Push-Fit Ball Plungers - Standard End Force w/Nylon Ball - DPFB60 - Vlier
Specs
Plunger Type Ball Plunger; Press Fit Plunger
Stroke 1.1 inch (27.94 mm)
End Force 18 lbs (8.16 kg)
View Details