Vlier _Delrin® Knob Plungers - Locking - Steel MPRTL10

Description
Knob plungers are available in both locking and non-locking varieties and steel and stainless steel. The Delrin® knob offers excellent versatility and wide application potential. Typical Uses Positioning Fastening Securing Locking Latching Quick disconnect Special Features Contoured Delrin® knob Radiused, case-hardened steel plunger Tough steel body and spring Attractive, black finish Non-locking design and optional locking elements Unified ANSI and metric threads
Request a Quote
Description
Knob plungers are available in both locking and non-locking varieties and steel and stainless steel. The Delrin® knob offers excellent versatility and wide application potential. Typical Uses Positioning Fastening Securing Locking Latching Quick disconnect Special Features Contoured Delrin® knob Radiused, case-hardened steel plunger Tough steel body and spring Attractive, black finish Non-locking design and optional locking elements Unified ANSI and metric threads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
_Delrin® Knob Plungers - Locking - Steel - MPRTL10 - Vlier
Hopkinton, MA, USA
_Delrin® Knob Plungers - Locking - Steel
MPRTL10
_Delrin® Knob Plungers - Locking - Steel MPRTL10
Knob plungers are available in both locking and non-locking varieties and steel and stainless steel. The Delrin® knob offers excellent versatility and wide application potential. Typical Uses Positioning Fastening Securing Locking Latching Quick disconnect Special Features Contoured Delrin® knob Radiused, case-hardened steel plunger Tough steel body and spring Attractive, black finish Non-locking design and optional locking elements Unified ANSI and metric threads

Knob plungers are available in both locking and non-locking varieties and steel and stainless steel. The Delrin® knob offers excellent versatility and wide application potential.


Typical Uses

  • Positioning
  • Fastening
  • Securing
  • Locking
  • Latching
  • Quick disconnect

Special Features

  • Contoured Delrin® knob
  • Radiused, case-hardened steel plunger
  • Tough steel body and spring
  • Attractive, black finish
  • Non-locking design and optional locking elements
  • Unified ANSI and metric threads
Supplier's Site

Technical Specifications

  Vlier
Product Category Ball and Spring Plungers
Product Number MPRTL10
Product Name _Delrin® Knob Plungers - Locking - Steel
Plunger Type Knob Handle Plunger; (Locking)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Spring Plungers - Steel w/Stainless Steel Nose - CS48AP - Vlier
Specs
Plunger Type Spring Plunger
Stroke 0.3800 inch (9.65 mm)
End Force 1.6 lbs (0.7256 kg)
View Details
Posi-Hex™ Ball Plungers - Steel w/Nylon Ball - DPHB58 - Vlier
Specs
Plunger Type Ball Plunger; Posi-Hex
Stroke 0.8000 inch (20.32 mm)
End Force 10 lbs (4.54 kg)
View Details
Ball Plungers - Steel - BM10AN - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.7480 inch (19 mm)
End Force 7.87 lbs (3.57 kg)
View Details
Push-Fit Ball Plungers - Standard End Force w/Nylon Ball - DSPFB58 - Vlier
Specs
Plunger Type Ball Plunger; Press Fit Plunger
Stroke 0.7860 inch (19.96 mm)
End Force 14 lbs (6.35 kg)
View Details