Vlier Long Travel Hex Nose Plungers HHM200

Description
Long travel hex nose plungers are ideal for high-speed, long-life applications. They are easily inserted, adjusted or removed with a standard wrench from plunger end. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Hexagonal nose design Case hardened plunger Steel, black oxide finish Standard thread lock
Request a Quote
Description
Long travel hex nose plungers are ideal for high-speed, long-life applications. They are easily inserted, adjusted or removed with a standard wrench from plunger end. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Hexagonal nose design Case hardened plunger Steel, black oxide finish Standard thread lock
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Long Travel Hex Nose Plungers - HHM200 - Vlier
Hopkinton, MA, USA
Long Travel Hex Nose Plungers
HHM200
Long Travel Hex Nose Plungers HHM200
Long travel hex nose plungers are ideal for high-speed, long-life applications. They are easily inserted, adjusted or removed with a standard wrench from plunger end. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Hexagonal nose design Case hardened plunger Steel, black oxide finish Standard thread lock

Long travel hex nose plungers are ideal for high-speed, long-life applications. They are easily inserted, adjusted or removed with a standard wrench from plunger end.


Typical Uses

  • Positioning
  • Indexing
  • Ejecting
  • Locking
  • Latching
  • Detents
  • Contacts
  • Lifters
  • Insulators

Special Features

  • Hexagonal nose design
  • Case hardened plunger
  • Steel, black oxide finish
  • Standard thread lock
Supplier's Site

Technical Specifications

  Vlier
Product Category Ball and Spring Plungers
Product Number HHM200
Product Name Long Travel Hex Nose Plungers
Stroke 3.75 inch (95.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Push-Fit Plungers - Light End Force w/Delrin® Plunger - DPFP53 - Vlier
Specs
Plunger Type Press Fit Plunger
Stroke 0.5210 inch (13.23 mm)
End Force 3 lbs (1.36 kg)
View Details
Posi-Hex Plungers - Steel w/Delrin® Nose - DPH54 - Vlier
Specs
Plunger Type Posi-Hex
Stroke 1 inch (25.4 mm)
End Force 13 lbs (5.9 kg)
View Details
Posi-Hex™ Ball Plungers - Steel w/Nylon Ball - DPHB58 - Vlier
Specs
Plunger Type Ball Plunger; Posi-Hex
Stroke 0.8000 inch (20.32 mm)
End Force 10 lbs (4.54 kg)
View Details
Ball Plungers - Steel - B48P - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.3120 inch (7.92 mm)
End Force 1 lbs (0.4535 kg)
View Details